EN
  • EN
  • DE

AD9204BCPZ-20

Part No AD9204BCPZ-20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1.8 V Dual Analog-to-Digital Converter | IC ADC 10BIT PIPELINED 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 10
Sampling Rate (Per Second) 20M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.8V
Supply Voltage , Digital 1.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Style SMD
Family Part Number AD9204
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 709314-AD9204BCPZ-20
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9204BCPZ-20 CAD Model

Description

Analog Devices AD9204BCPZ-20 Analog-to-Digital Converter

The AD9204BCPZ-20 is a high-performance, single-channel, 14-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Engineered for versatility and precision, this ADC is an exemplary solution for a wide array of applications ranging from communications to instrumentation and healthcare systems.

Operating at a sample rate of 20 MSPS (Mega-Samples Per Second), the AD9204BCPZ-20 ensures that fast-changing signals are captured with high fidelity, making it an ideal choice for systems that require rapid signal processing without sacrificing accuracy. Its 14-bit resolution provides a fine granularity of signal representation, which is critical for applications where the integrity of the analog signal conversion is paramount.

One of the key features of the AD9204BCPZ-20 is its high signal-to-noise ratio (SNR), which ensures that the signal is captured with minimal noise interference. This characteristic is essential for applications such as radar systems, medical imaging, and high-speed data acquisition, where the purity of the signal is crucial for the system's performance.

The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that not only saves board space but also offers excellent thermal performance. This packaging allows the AD9204BCPZ-20 to be incorporated into systems where space is at a premium, without the need for extensive cooling solutions.

Integration with digital systems is facilitated by its LVDS (Low-Voltage Differential Signaling) outputs, which provide a robust and high-speed interface for data transfer. This feature ensures that the ADC can be easily integrated into digital signal processing systems and FPGAs (Field-Programmable Gate Arrays), providing system designers with flexibility and ease of use.

For those looking to implement a reliable and high-precision ADC in their designs, the AD9204BCPZ-20 from Analog Devices Inc. stands out as a superior choice. Its combination of high-speed operation, exceptional resolution, and compact packaging makes it a versatile component suitable for a diverse range of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7130 $55.4260
5+ $22.7388 $113.6940
7+ $22.0283 $154.1981
10+ $21.3177 $213.1770
13+ $20.6071 $267.8923
17+ $18.4753 $314.0801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess