EN
  • EN
  • DE

AD9201ARS

Part No AD9201ARS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC CMOS 10BIT DUAL 28-SSOP / 2-Channel Dual ADC Pipelined 20Msps 10-bit Parallel 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 20M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 077300-AD9201ARS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9201
Introduction Date January 30, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9201ARS CAD Model

Description

Product Overview: AD9201ARS from Analog Devices Inc.

The AD9201ARS is a high-performance, dual-channel analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is tailored for applications that demand high-speed data acquisition and conversion with exceptional accuracy and reliability.

Key Features

  • Resolution: The AD9201ARS boasts a 10-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 20 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals at high speeds, making it suitable for a wide range of time-sensitive applications.
  • Dual-Channel: It features two ADCs in one package, allowing simultaneous sampling of two separate input signals. This is particularly beneficial for systems requiring channel matching or phase-sensitive applications.
  • Power Efficiency: The device is designed with power efficiency in mind, operating with a single 5V power supply and featuring power-down options to conserve energy when not in use.
  • Input Range: The AD9201ARS provides a flexible input range, accommodating both differential and single-ended inputs, which enhances its adaptability to various signal sources.
  • Interface: It includes a user-friendly digital interface that supports both CMOS and TTL logic levels, ensuring compatibility with a broad range of digital systems.

Applications

The AD9201ARS is ideal for multiple applications across various industries. Its high-speed performance makes it perfect for:

  • Medical imaging systems
  • Communications infrastructure
  • Data acquisition systems
  • Instrumentation and control systems
  • Radar and satellite systems

Analog Devices Inc. has engineered the AD9201ARS with the precision and durability that customers have come to expect from their products. Whether employed in commercial, industrial, or aerospace and defense applications, this ADC stands out for its ability to deliver high-fidelity digital representations of analog signals under demanding conditions.

For designers and engineers looking for a reliable and high-performing ADC solution, the AD9201ARS from Analog Devices Inc. offers an exceptional balance of speed, accuracy, and power efficiency, making it a top choice for cutting-edge electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2637 $52.5274
5+ $21.5497 $107.7485
8+ $20.8762 $167.0096
10+ $20.2028 $202.0280
13+ $19.5294 $253.8822
18+ $17.5091 $315.1638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,576 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess