EN
  • EN
  • DE

AD9144BCPZRL

Part No AD9144BCPZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 88LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 4 88-LFCSP-VQ (12x12)
Manufacturer Analog Devices Inc.
Series TxDAC+®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 88-VFQFN Exposed Pad, CSP
Case / Package 88-LFCSP-VQ (12x12)
Family Name AD9144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909987-AD9144BCPZRL
Ultra Librarian 3D Model Ultra Librarian AD9144BCPZRL CAD Model

Description

Product Overview: AD9144BCPZRL by Analog Devices Inc.

The AD9144BCPZRL is a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This advanced component is engineered to support the demanding requirements of communications, instrumentation, and defense systems, providing a versatile solution for complex signal generation and waveform synthesis.

The AD9144BCPZRL boasts an impressive data rate of up to 2.8 GSPS (giga-samples per second), enabling the generation of high-frequency signals with wide bandwidths. This makes it an ideal choice for applications such as multi-carrier, multi-mode wireless communications base stations, cable modem termination systems, and software-defined radios.

Key Features:

  • High Performance: With a 16-bit resolution and a maximum sampling rate of 2.8 GSPS, this DAC ensures high fidelity and precision in signal conversion, providing excellent dynamic range and signal-to-noise ratio (SNR).
  • Quad-Channel: The device features four DAC channels, enabling simultaneous output of multiple signals or complex I/Q modulations, which is critical for advanced communication systems.
  • Integrated Features: The AD9144BCPZRL comes with integrated interpolation filters, a digital up-converter, and other digital signal processing features that reduce the need for external components and simplify system design.
  • JESD204B Interface: The DAC incorporates a JESD204B high-speed serial interface, which reduces the number of data I/O lines and eases PCB layout challenges, while also supporting deterministic latency and multi-device synchronization.
  • Thermal Efficiency: Housed in a compact LFCSP (lead frame chip scale package), the AD9144BCPZRL operates efficiently with reduced thermal footprints and is suitable for space-constrained applications.

Applications:

  • Wireless Communications (4G/5G Base Stations, Point-to-Point)
  • Cable Modem Termination Systems
  • Software-Defined Radios
  • Instrumentation
  • Defense Electronics

In summary, the AD9144BCPZRL from Analog Devices Inc. is a versatile and powerful DAC solution that meets the needs of high-speed and high-precision signal generation. Its advanced features and robust design make it an excellent choice for designers looking to push the boundaries of performance in their applications.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.4316 $104.4316
2+ $101.0625 $202.1250
3+ $97.6945 $293.0835
4+ $87.5883 $350.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess