EN
  • EN
  • DE

AD9142ABCPZRL

Part No AD9142ABCPZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 72LFCSP / Multiple chip synchronization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Bits 16
Number of D/A Converters 2
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V
Voltage - Supply, Digital 1.7V ~ 1.9V
INL/DNL (LSB) ±3.7, ±2.1
Architecture Oversampling Interpolating DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Mounting Style SMD
Part Number Series AD9142
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806152-AD9142ABCPZRL
Ultra Librarian 3D Model Ultra Librarian AD9142ABCPZRL CAD Model

Description

Product Overview: AD9142ABCPZRL from Analog Devices Inc.

The AD9142ABCPZRL is a high-performance, dual-channel, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This particular model is part of the TxDAC series, which is renowned for its excellent dynamic performance and is tailored for demanding applications such as wireless infrastructure, cable modems, and instrumentation.

Key Features

  • Dual 16-Bit DACs: The device features two digital-to-analog converters, enabling it to handle complex signal processing tasks efficiently.
  • High Data Rates: With a maximum data rate of 1230 MSPS (mega samples per second), the AD9142ABCPZRL is capable of handling high-speed signal conversion, making it ideal for high-bandwidth applications.
  • Integrated 32-Bit NCO: The inclusion of an on-chip 32-bit numerically controlled oscillator (NCO) allows for flexible frequency synthesis and mixing capabilities.
  • Low Noise and Intermodulation Distortion: The device boasts low noise and intermodulation distortion, ensuring high signal integrity and quality.
  • Differential Current Outputs: The differential current outputs support a wide range of output current configurations, providing versatility in interfacing with other components.
  • Energy Efficient: Designed with power efficiency in mind, the AD9142ABCPZRL maintains its performance while minimizing power consumption.

Applications

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, and 5G networks)
  • Cable Modem Termination Systems
  • Instrumentation and Automated Test Equipment
  • High-Speed Data Acquisition Systems
  • Direct Digital Synthesis (DDS) Systems

The AD9142ABCPZRL comes in a compact 72-lead LFCSP (lead-frame chip-scale package) that is suitable for space-constrained applications. It is also available in reel packaging (RL suffix), facilitating efficient handling and manufacturing processes for high-volume production.

With its combination of high-speed performance, precision, and power efficiency, the AD9142ABCPZRL from Analog Devices Inc. represents a state-of-the-art solution for advanced digital-to-analog conversion requirements in a variety of demanding industries.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.6568 $118.6568
2+ $114.7015 $229.4030
3+ $102.8359 $308.5077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess