EN
  • EN
  • DE

AD9083BBCZ

Part No AD9083BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SIG-DELTA 100CSPBGA / 16 Bit Analog to Digital Converter 16 Input 16 Sigma-Delta 100-CSPBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 16
Sampling Rate (Per Second) 2G
Number of Inputs 16
Input Type Differential
Data Interface JESD204B, Serial, SPI
Configuration ADC
Number of A/D Converters 16
Architecture Sigma-Delta
Voltage - Supply, Analog 0.95V ~ 1.05V, 1.7V ~ 1.9V
Voltage - Supply, Digital 0.95V ~ 1.05V, 1.7V ~ 1.9V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 115°C
Package / Case 100-LFBGA, CSPBGA
Supplier Device Package 100-CSPBGA (9x9)
Mounting SMD (SMT)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Other Names 505-AD9083BBCZ,-2735-AD9083BBCZ
Standard Package 1
Win Source Part Number 1018600-AD9083BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9083BBCZ CAD Model

Description

Product Overview: AD9083BBCZ

The AD9083BBCZ is a high-performance, mixed-signal front-end (MxFE) from the renowned manufacturer Analog Devices Inc. This advanced integrated circuit is designed to cater to the demanding requirements of modern communication systems, test and measurement equipment, and radar applications. With its exceptional data conversion capabilities, the AD9083BBCZ stands out as a versatile solution for system designers looking to maximize performance and minimize development time.

Key Features

  • High-Speed Analog-to-Digital Conversion: The AD9083BBCZ features a state-of-the-art analog-to-digital converter (ADC) that operates at speeds up to 4 GSPS (giga-samples per second), providing the ability to capture high-frequency signals with utmost precision.
  • Wide Input Bandwidth: The device boasts a wide analog input bandwidth, enabling it to process signals up to 2 GHz, which makes it an ideal choice for direct RF sampling applications.
  • Integrated Digital Signal Processing: The MxFE incorporates digital signal processing (DSP) blocks, including decimation and interpolation filters, which allow for flexible data rate management and signal conditioning.
  • Multiple Operating Modes: With support for both single-channel and multichannel operating modes, the AD9083BBCZ offers design flexibility and can be configured to meet specific application requirements.
  • JESD204B/C Interface: The device features a JESD204B/C high-speed serial interface, ensuring seamless integration with other system components and supporting high-throughput data transfer.

Applications

  • Wireless communication infrastructure
  • Microwave point-to-point links
  • Phased array radar systems
  • Electronic warfare and defense systems
  • Test and measurement equipment

The AD9083BBCZ from Analog Devices Inc. is a testament to the company's commitment to delivering cutting-edge technology that pushes the boundaries of signal processing. Its robust design, combined with high-speed performance and digital functionality, makes it a prime choice for engineers and system designers seeking to create sophisticated and reliable solutions in the field of high-speed data acquisition and processing.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $737.3135 $737.3135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess