EN
  • EN
  • DE

AD9081BBPZ-4D4AC

Part No AD9081BBPZ-4D4AC
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description MXFE QUAD 12 GSPS RFDAC QUAD 4GS / RF Front End General Purpose 324-BGA-ED (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Tray
RF Type General Purpose
Features 12-Bit ADC(s), 16-Bit DAC(s)
Package / Case 324-FBGA Exposed Pad
Supplier Device Package 324-BGA-ED (15x15)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Other Names -2735-AD9081BBPZ-4D4AC,505-AD9081BBPZ-4D4AC
Standard Package 1
Win Source Part Number 1027774-AD9081BBPZ-4D4AC
Ultra Librarian 3D Model Ultra Librarian AD9081BBPZ-4D4AC CAD Model

Description

The AD9081BBPZ-4D4AC is a state-of-the-art mixed-signal front-end (MxFE) from Analog Devices Inc., a leading global semiconductor company. This product integrates high-performance analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to provide a versatile and efficient solution for complex signal processing applications.

Key Features

  • High-Performance Converters: The device features multi-channel, high-speed ADCs and DACs, allowing for simultaneous signal acquisition and generation, making it suitable for advanced communication systems.
  • Wide Bandwidth: The AD9081BBPZ-4D4AC supports a wide instantaneous bandwidth, enabling it to handle a variety of high-frequency signals for applications such as 5G, radar, and electronic warfare.
  • Programmable Digital Signal Processing: The integrated digital signal processing (DSP) blocks, including digital down-converters (DDCs) and digital up-converters (DUCs), provide flexibility in signal manipulation, enhancing system performance.
  • High Integration: By combining multiple functions into a single chip, the AD9081BBPZ-4D4AC reduces board space requirements and simplifies system design.
  • Power Efficiency: Designed with power efficiency in mind, this MxFE reduces the overall power consumption of the system, which is critical for portable and power-sensitive applications.

Applications

  • Wireless Communications (5G, LTE)
  • Phased Array Radar Systems
  • Electronic Warfare and Defense Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

Technical Specifications

The AD9081BBPZ-4D4AC operates over a wide temperature range and comes in a compact, surface-mount package that is designed for easy integration into a variety of systems. With its robust design and advanced features, this MxFE is an ideal choice for designers looking to create high-performance, next-generation electronic systems.

For detailed technical specifications, application support, and additional resources, visit Analog Devices Inc.'s official website or contact their support team for personalized assistance with your project needs.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess