EN
  • EN
  • DE

AD9059BRSZ-REEL

Part No AD9059BRSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT DUAL 60MSPS 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 60M
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 5 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 132025-AD9059BRSZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9059BRSZ-REEL CAD Model

Description

The AD9059BRSZ-REEL is a state-of-the-art dual 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is particularly well-suited for applications requiring high-speed data conversion, excellent dynamic performance, and low power consumption.

Key Features:

  • Resolution: 8-bit dual ADC, providing a fine level of detail in the digital representation of analog signals.
  • Sampling Rate: Capable of sampling rates up to 60 MSPS (Mega Samples Per Second), making it ideal for high-speed signal processing tasks.
  • Input Bandwidth: Features a wide input bandwidth that supports a variety of signal types and frequencies.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains performance while minimizing power draw.
  • Package Type: Supplied in a compact 20-lead SSOP (Shrink Small Outline Package), suitable for space-constrained applications.
  • Interface: Equipped with a versatile digital interface that allows easy integration with a variety of digital systems.

Applications:

The AD9059BRSZ-REEL is designed for a wide range of applications, including:

  • Digital oscilloscopes
  • Communications systems
  • Radar and satellite subsystems
  • Medical imaging systems
  • Instrumentation and test equipment

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD9059BRSZ-REEL is no exception. It is manufactured to the highest industry standards and is designed for robust performance in demanding environments.

Ordering Information:

The product is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, consult the AD9059BRSZ-REEL datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0896 $75.0896
2+ $61.6120 $123.2240
3+ $59.6866 $179.0598
4+ $57.7612 $231.0448
5+ $55.8359 $279.1795
6+ $50.0598 $300.3588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess