EN
  • EN
  • DE

AD9058AJD

Part No AD9058AJD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual 8-Bit 50 MSPS A/D Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Sampling Rate 50M
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 2
Architecture Flash
Reference Type Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital ±5V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 48-CDIP (0.600", 15.24mm)
Manufacturer Package 48-CDIP, Side-Brazed
RoHS State Request Verification
Win Source Part Number 1138922-AD9058AJD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9058
Introduction Date May 22, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD9058AJD CAD Model

Description

The AD9058AJD from Analog Devices Inc. is a state-of-the-art dual 8-bit analog-to-digital converter (ADC) designed for high-speed applications. With its impressive 50 MSPS (mega samples per second) sampling rate, this ADC is ideal for a range of demanding applications, including digital imaging, medical diagnostics, and communication systems.

Key Features:

  • Dual 8-Bit Resolution: The AD9058AJD provides two channels of 8-bit resolution, offering precise digital representation of analog signals for both channels simultaneously.
  • High-Speed Performance: With a sampling rate of up to 50 MSPS, this ADC is capable of handling high-speed signal processing with ease, making it suitable for applications that require rapid data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9058AJD operates with low power consumption, thereby reducing the thermal footprint and enabling its use in power-sensitive designs.
  • Flexible Input Range: The device supports a flexible input range, accommodating various signal amplitudes. This flexibility ensures compatibility with a wide array of input sources.
  • On-Chip Track-and-Hold: The inclusion of an on-chip track-and-hold circuitry simplifies the design process and enhances performance by reducing the complexity of external circuit requirements.

Applications:

  • High-Speed Data Acquisition Systems
  • Digital Imaging and Scanners
  • Medical Imaging Equipment
  • Communications Infrastructure
  • Instrumentation and Control Systems

The AD9058AJD ADC is a testament to Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of speed and efficiency. The dual-channel configuration and high-speed capabilities of the AD9058AJD make it an excellent choice for engineers and designers looking to optimize their systems for rapid and accurate data conversion.

Whether you are developing cutting-edge medical imaging technology or designing the next generation of digital communication systems, the AD9058AJD offers the performance and reliability necessary to meet the challenges of today's fast-paced electronic environment.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess