EN
  • EN
  • DE

AD9054BST-135

Part No AD9054BST-135
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-BIT FLASH ADC, SERIAL ACCESS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD9054
Package Bulk
Product Status Active
Number of Bits 8
Sampling Rate (Per Second) 135M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991C1
HTSUS 8542.39.0001
Win Source Part Number 556229-AD9054BST-135
Ultra Librarian 3D Model Ultra Librarian AD9054BST-135 CAD Model

Description

Product Overview: AD9054BST-135

The AD9054BST-135 is a high-performance, 8-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in the field of high-precision electronic components. This ADC is designed to offer excellent dynamic performance and flexibility, making it an ideal choice for a wide range of applications including communications, imaging systems, and digital signal processing.

Key Features

  • Sampling Rate: The AD9054BST-135 boasts a remarkable sampling rate of 135 MSPS (Mega Samples Per Second), ensuring the capture of high-frequency signals with great fidelity.
  • Resolution: With an 8-bit resolution, this ADC provides a fine quantization level, allowing for detailed digital representations of the input analog signal.
  • Input Bandwidth: It features a wide input bandwidth that supports the digitization of signals with high frequency components, maintaining signal integrity.
  • Low Power Consumption: Designed for efficiency, the AD9054BST-135 maintains low power consumption, which is critical for thermal management and power-sensitive applications.
  • On-Chip Reference: The inclusion of an on-chip reference voltage simplifies the design process by reducing the number of external components required for operation.
  • Single 5V Supply: Operating on a single 5V power supply, this ADC simplifies power management and integration into existing systems.

Applications

The versatile nature of the AD9054BST-135 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Wireless and Wired Communications
  • High-speed Data Acquisition Systems
  • Imaging and Video Processing
  • Instrumentation and Control Systems
  • Radar and Satellite Subsystems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9054BST-135 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can handle the rigorous demands of professional and industrial environments.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their customer support for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7838 $71.3514
6+ $19.5149 $117.0894
10+ $18.9050 $189.0500
13+ $18.2952 $237.8376
17+ $17.6854 $300.6518
22+ $15.8558 $348.8276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess