EN
  • EN
  • DE

AD9051BRSZ-2V

Part No AD9051BRSZ-2V
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 60MSPS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 60M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 122089-AD9051BRSZ-2V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9051BRSZ-2V CAD Model

Description

Product Overview: AD9051BRSZ-2V - Analog Devices Inc.

AD9051BRSZ-2V Image

The AD9051BRSZ-2V is a state-of-the-art, high-performance 8-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc. This ADC provides an outstanding combination of high speed and resolution, making it an ideal choice for a wide range of applications, including communications, imaging systems, and data acquisition.

With a sample rate of up to 200 MSPS (Mega Samples Per Second), the AD9051BRSZ-2V ensures that high-frequency signals are captured with precision and minimal distortion. This high-speed operation is complemented by a 2.0V input range, which allows the device to interface with a variety of analog signals without the need for additional scaling circuits.

The device is housed in a compact SSOP (Shrink Small Outline Package) form factor, with the package code BRSZ, which is suitable for space-constrained applications while providing excellent thermal performance. The AD9051BRSZ-2V features a low power consumption, making it an efficient choice for portable and battery-operated devices.

One of the key features of the AD9051BRSZ-2V is its on-chip track-and-hold circuit, which ensures accurate sampling of input signals without the need for external components. Additionally, the device boasts a differential nonlinearity (DNL) of ±0.3 LSB and an integral nonlinearity (INL) of ±0.3 LSB, which guarantees precise digital representation of the analog input.

For ease of integration, the AD9051BRSZ-2V supports a parallel output interface, enabling straightforward connectivity with digital signal processors (DSPs), FPGAs, and microcontrollers. The product is designed to operate over a wide temperature range, ensuring reliable performance in diverse environments.

In summary, the AD9051BRSZ-2V from Analog Devices Inc. is a versatile and efficient ADC solution that combines high-speed operation, precision, and ease of use in a small package, making it an excellent choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4764 $72.9528
4+ $29.9294 $119.7176
6+ $28.9941 $173.9646
8+ $28.0588 $224.4704
10+ $27.1235 $271.2350
13+ $24.3176 $316.1288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess