EN
  • EN
  • DE

AD8802AR-REEL

Part No AD8802AR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC W
Conversion Rate 1.7 Msps
Integral Nonlinearity (INL) 1.5 LSB
Interface SPI, Serial
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 8
Number of Channels 12
Number of Pins 20
Output Type Voltage
Packaging Tape and Reel
Resolution 1 B
RoHS Non-Compliant
Settling Time 600 ns
Win Source Part Number 1175310-AD8802AR-REEL
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8802AR-REEL CAD Model

Description

Analog Devices Inc. AD8802AR-REEL Octal 8-bit Digital-to-Analog Converter

The AD8802AR-REEL is a high-performance octal 8-bit digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in precision high-performance electronics. This component is designed for applications where space and power efficiency are critical, making it an ideal choice for compact systems that require accurate analog output from digital signals.

The AD8802AR-REEL features eight individual DAC channels, each with its own voltage output. This allows for multiple analog signals to be generated from a single chip, simplifying design and reducing the overall footprint of the system. The device operates on a single 5V power supply, which helps in minimizing power consumption and making it suitable for portable and battery-operated devices.

One of the standout features of the AD8802AR-REEL is its user-friendly interface, which includes a three-wire serial input that allows for easy connection to microcontrollers or digital signal processors. This interface is designed to support high-speed data transfers, ensuring that the DAC can keep up with the demands of fast-paced applications.

With its on-chip resistor strings and control registers, the AD8802AR-REEL provides excellent accuracy and stability, ensuring that the analog output closely matches the digital input. This level of precision is essential for applications such as medical instrumentation, automated test equipment, and industrial control systems, where the integrity of the analog signal is paramount.

In addition, the AD8802AR-REEL comes in a compact surface-mount package, which is ideal for space-constrained applications. The "REEL" designation indicates that the product is provided on a reel, which is convenient for automated manufacturing processes, allowing for efficient and cost-effective assembly.

Overall, the Analog Devices Inc. AD8802AR-REEL is a versatile and reliable component that provides digital-to-analog conversion with the high accuracy and low power consumption required by many modern electronic systems. Its combination of multiple channels, ease of integration, and compact form factor make it a smart choice for designers looking to enhance their products with high-quality analog outputs.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess