EN
  • EN
  • DE

AD876AR

Part No AD876AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit 20 MSPS 160 mW CMOS A/D Converter / 1-Channel Single ADC Pipelined 20Msps 10-bit Parallel 28-Pin SOIC W Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172283-AD876AR
Popularity Medium
Supply and Demand Status Limited
Family Name AD876
Introduction Date January 08, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD876AR CAD Model

Description

Introducing the AD876AR from Analog Devices Inc.

The AD876AR is a state-of-the-art 10-bit analog-to-digital converter (ADC) that combines exceptional performance with high functionality to deliver a product well-suited for demanding applications. Manufactured by the renowned Analog Devices Inc., this ADC is designed to offer a perfect blend of speed, accuracy, and power efficiency.

Key Features:

  • High-Speed Performance: The AD876AR boasts a fast conversion rate, capable of delivering up to 10 MSPS (Mega Samples Per Second). This makes it an ideal choice for high-speed signal processing tasks.
  • Resolution: With its 10-bit resolution, the AD876AR provides fine quantization, enabling precise digital representation of analog signals.
  • Low Power Consumption: Despite its high-speed capabilities, the AD876AR is designed to be power-efficient, making it suitable for portable and power-sensitive applications.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying the power design for system architects.
  • Flexible Interface: The AD876AR features a versatile digital interface that is compatible with various microprocessors and DSPs, ensuring seamless integration into a wide range of systems.

Applications:

The AD876AR is highly versatile and can be employed in numerous applications where rapid and accurate digitalization of analog signals is paramount. It is particularly well-suited for:

  • Medical Imaging Systems
  • Professional Video Equipment
  • High-Speed Data Acquisition Systems
  • Communications Infrastructure
  • Radar and Satellite Subsystems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD876AR is no exception. This ADC is built to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. Whether you're designing for industrial, commercial, or high-tech sectors, the AD876AR is a reliable choice that won't disappoint.

With its robust feature set and flexible application range, the AD876AR from Analog Devices Inc. is more than just a component; it's a powerful building block for any high-speed, precision-driven system design.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess