EN
  • EN
  • DE

AD7502SQ/883B

Part No AD7502SQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Max Dual Supply Voltage 17 V
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Channels 2
Number of Inputs 8
Number of Outputs 2
Number of Pins 16
Power Dissipation 450 mW
RoHS Non-Compliant
Win Source Part Number 1031477-AD7502SQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7502SQ/883B CAD Model

Description

The AD7502SQ/883B represents a high-performance CMOS analog switch developed by Analog Devices Inc., a leader in the field of high-precision electronics. This product is designed to offer superior switching capabilities for a wide range of applications, including military, aerospace, and other systems that require stringent quality and reliability standards.

Key Features

  • High Precision: The AD7502SQ/883B boasts excellent signal integrity, ensuring minimal distortion and high accuracy in signal routing.
  • Dual 4-Channel Multiplexer: This device features a dual 4-channel configuration, allowing for versatile signal management within complex electronic systems.
  • Low Charge Injection: The switch is engineered to reduce charge injection, minimizing signal corruption during the switching process.
  • Low Power Consumption: With CMOS technology, the AD7502SQ/883B operates with reduced power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, suitable for extreme environments.
  • Military Grade: The product meets the 883B standard, indicating its suitability for military-grade applications that demand high levels of performance and durability.

Applications

The AD7502SQ/883B is an excellent choice for a variety of critical applications where reliable and precise switching is necessary. These include:

  • Avionics and aerospace systems
  • Military communication equipment
  • Test and measurement instruments
  • Data acquisition systems
  • Process control environments

Technical Specifications

Parameter Value
Switch Configuration Dual 4-Channel
Operating Temperature -55°C to +125°C
Power Supply Voltage (VDD to VSS) ±15V
Charge Injection Low
Standard Compliance MIL-STD-883B

With its robust design and advanced features, the AD7502SQ/883B from Analog Devices Inc. is a trustworthy and efficient solution for systems that cannot compromise on performance and reliability.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Toko America Inc.
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess