EN
  • EN
  • DE

AD875JST-REEL

Part No AD875JST-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Pipelined 15Msps 10-bit Parallel 48-Pin TQFP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172282-AD875JST-REEL
Popularity Low
Supply and Demand Status Limited
Family Name AD875
Introduction Date November 03, 1995
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD875JST-REEL CAD Model

Description

Analog Devices Inc.'s AD875JST-REEL

The AD875JST-REEL from Analog Devices Inc. is a high-performance, single-chip analog-to-digital converter (ADC) that provides exceptional accuracy and speed for complex signal processing applications. Designed to cater to the demanding requirements of communication systems, medical imaging, and test equipment, the AD875JST-REEL ensures that precision and reliability are at the forefront of its capabilities.

Key Features

  • High-Speed Performance: The device boasts a fast sampling rate, making it ideal for high-frequency signal processing.
  • High Resolution: With its superior resolution, the AD875JST-REEL captures the finest details of the input signal, ensuring accurate digital representation.
  • Low Power Consumption: Despite its high-speed operation, the ADC is designed to be power-efficient, making it suitable for portable and battery-powered applications.
  • Integrated Features: It integrates several functions that simplify design, such as an on-chip track-and-hold amplifier and reference voltage circuitry.
  • Durable Packaging: The product is available in a robust reel packaging, which facilitates automated assembly and large-scale manufacturing processes.

Applications

The versatility of the AD875JST-REEL allows it to be utilized across various domains:

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Radar and Satellite Subsystems
  • Professional Audio Equipment

Technical Specifications

The AD875JST-REEL is engineered to meet the technical requirements for high-performance applications:

  • Resolution: High-resolution ADC for precise data conversion
  • Sampling Rate: Fast sample acquisition for real-time processing
  • Input Range: Wide input range to accommodate various signal types
  • Interface: Easy-to-use digital interface compatible with most microcontrollers and DSPs
  • Power Supply: Single power supply operation for simplified power management

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD875JST-REEL is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in the field.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess