EN
  • EN
  • DE

AD8691AKSZ-R2

Part No AD8691AKSZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, Low Noise, CMOS Rail-to-Rail Output Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 5 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 400μV
Operating Supply Current 950μA
Output Current per Channel 80mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Manufacturer Homepage www.analog.com
Win Source Part Number 709311-AD8691AKSZ-R2
Popularity Medium
Supply and Demand Status Limited
Family Name AD8691
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian AD8691AKSZ-R2 CAD Model

Description

Product Overview: AD8691AKSZ-R2 from Analog Devices Inc.

The AD8691AKSZ-R2 is a precision operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This op-amp is part of their high-quality product line, known for its reliability and performance in various electronic applications.

Key Features

  • Low Offset Voltage: The AD8691AKSZ-R2 boasts a low input offset voltage, which ensures high accuracy in signal amplification and makes it ideal for precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for high-speed signal processing tasks.
  • Low Noise: It has a low noise density, which is critical for applications where signal integrity is paramount, such as audio processing and instrumentation.
  • Single Supply Operation: The device can operate from a single power supply, simplifying power management in embedded systems.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output, which allows the output signal to swing very close to the supply rails, maximizing the dynamic range.

Applications

The AD8691AKSZ-R2 is versatile and can be used in a variety of applications such as:

  • Active filters
  • Photodiode amplification
  • Data acquisition systems
  • Instrumentation
  • Audio electronics
  • Medical devices

Technical Specifications

The technical specifications of the AD8691AKSZ-R2 include:

  • Supply Voltage: Typically 5 V
  • Operating Temperature Range: -40°C to +125°C
  • Package: Compact SC70 package

With its combination of precision, low noise, and high-frequency performance, the AD8691AKSZ-R2 from Analog Devices Inc. stands out as a top choice for engineers and designers looking for a reliable op-amp for their critical applications. Whether it's for professional audio equipment, medical devices, or any other precision signal processing requirement, this op-amp offers a balance of performance and power efficiency that is hard to match.

For detailed information, datasheets, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess