The AD8666ARZ is a high-performance operational amplifier from Analog Devices Inc., designed to offer precision, low noise, and low input bias currents. This makes it an excellent choice for a wide range of applications, including sensor signal conditioning, medical equipment, and instrumentation.
Key Features
- Dual Amplifier: The AD8666ARZ contains two independent op-amps in a single package, providing excellent matching and space-saving benefits.
- Low Offset Voltage: With a typical offset voltage of just 65 µV, this amplifier ensures high accuracy in signal amplification.
- Low Noise: It features a low voltage noise density of 8.5 nV/√Hz, making it ideal for applications that require a high signal-to-noise ratio.
- Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, making the most of the supply voltage range.
- Wide Supply Voltage Range: The AD8666ARZ can operate from a single 5 V supply up to ±15 V dual supplies, accommodating a variety of power requirements.
- Extended Temperature Range: This device is rated for operation from -40°C to +125°C, suitable for harsh environments.
Applications
- Automated Test Equipment (ATE)
- Battery-Powered Instruments
- Data Acquisition Systems
- Medical Instrumentation
- Precision Filters
Product Specifications
Parameter
Value
Part Number
AD8666ARZ
Manufacturer
Analog Devices Inc.
Number of Channels
2
Supply Voltage (Min)
4.5 V
Supply Voltage (Max)
±15 V
Operating Temperature Range
-40°C to +125°C
Mounting Type
Surface Mount
Package / Case
SOIC-8
With its robust design and versatile capabilities, the AD8666ARZ from Analog Devices Inc. stands out as a reliable and efficient solution for precision amplification needs.