AD8663ARZ Precision Operational Amplifier
The AD8663ARZ is a high-precision operational amplifier manufactured by Analog Devices Inc., designed to offer a perfect blend of performance and functionality for a wide range of applications. This op-amp features low offset voltage, low input bias current, and low noise, making it ideal for high-accuracy circuits and precision analog applications.
Key Features:
- Low Offset Voltage: The AD8663ARZ boasts a very low input offset voltage, which minimizes errors in precision analog circuits and enhances overall system accuracy.
- Low Noise: With its low noise performance, this op-amp is suitable for sensitive applications like audio processing and sensor signal conditioning.
- Low Input Bias Current: The device has a low input bias current, making it suitable for high-impedance sensor interfaces and precision integrators.
- Wide Supply Voltage Range: It operates across a wide supply voltage range, accommodating various power supply specifications and ensuring flexibility in design.
- Rail-to-Rail Output: The rail-to-rail output stage allows the amplifier to swing close to the supply rails, maximizing the dynamic range in single-supply applications.
- Extended Temperature Range: The AD8663ARZ is rated for an extended industrial temperature range, ensuring reliable performance in harsh environments.
Applications:
This operational amplifier is versatile and can be used in numerous applications, including:
- Precision data acquisition systems
- Medical instrumentation
- Instrumentation amplifiers
- Active filters
- Buffer amplifiers
- Professional audio equipment
Product Specifications:
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
AD8663ARZ
Package / Case
SOIC-8
Number of Channels
1
Supply Voltage (Min)
2.7V
Supply Voltage (Max)
5.5V
Operating Temperature (Min)
-40°C
Operating Temperature (Max)
+125°C
With its exceptional performance and robust specifications, the AD8663ARZ from Analog Devices Inc. is an excellent choice for designers who require a reliable and precise operational amplifier for their advanced electronic systems.