EN
  • EN
  • DE

AD8648WARUZ-RL

Part No AD8648WARUZ-RL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Op Amp Quad GP R-R I/O 5.5V Automotive 14-Pin TSSOP T/R / 24 MHz Rail-to-Rail Amplifiers with Shutdown Option
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138836-AD8648WARUZ-RL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8648
Introduction Date April 14, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8648WARUZ-RL CAD Model

Description

Product Overview: AD8648WARUZ-RL by Analog Devices Inc.

The AD8648WARUZ-RL is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This component is part of a series that is designed to offer a combination of precision, low noise, and low input bias currents. The AD8648WARUZ-RL is particularly suitable for applications that require a high degree of accuracy and stability, such as test and measurement systems, medical devices, and industrial control systems.

Key Features

  • Precision Performance: The AD8648WARUZ-RL boasts excellent precision with very low offset voltage and offset voltage drift, ensuring stable and accurate signal amplification over a wide temperature range.
  • Low Noise: With its low noise characteristics, this op-amp is ideal for sensitive applications where maintaining signal integrity is critical.
  • Low Input Bias Currents: The device features exceptionally low input bias currents, making it suitable for high-impedance sensor interfaces and precision integrators.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range, accommodating various power supply configurations and allowing for greater flexibility in system design.
  • Robust Output Drive Capability: The AD8648WARUZ-RL can drive heavy loads while maintaining linearity, which is essential for driving ADCs or other high-precision analog components.

Applications

  • Test and Measurement Equipment
  • Medical Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems
  • Precision Filters
  • Analog-to-Digital Driver Amplifiers

The AD8648WARUZ-RL is available in a compact TSSOP-14 package, making it suitable for space-constrained applications. It is also specified over the extended industrial temperature range, ensuring reliable performance in a variety of environments. With its combination of precision, low noise, and versatility, the AD8648WARUZ-RL from Analog Devices Inc. is an excellent choice for designers seeking an op-amp that meets stringent performance criteria.

For detailed specifications, application notes, and design resources, engineers and designers are encouraged to consult the datasheet and technical documentation available from Analog Devices Inc.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess