EN
  • EN
  • DE

AD8630WARZ-R7

Part No AD8630WARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Zero-Drift Amplifier Circuit Rail-to-Rail 14-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name AD8630
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8630WARZR7, AD8630WARZ-R7DKR, AD8630WARZ-R7TR, AD8630WARZ-R7CT, AD8630WARZ-R7-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909965-AD8630WARZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8630WARZ-R7 CAD Model

Description

Product Overview: AD8630WARZ-R7

The AD8630WARZ-R7 is a high-performance, precision operational amplifier manufactured by Analog Devices Inc. This op-amp boasts an impressive array of features that make it an excellent choice for applications requiring low noise, high output drive capability, and precision within their electronic circuits.

Key Features

  • Low Offset Voltage: The AD8630WARZ-R7 is designed with a very low input offset voltage, which ensures high accuracy in signal amplification and makes it ideal for precision applications.
  • Low Noise: With its low noise performance, this operational amplifier is well-suited for audio applications and other sensitive instrumentation where maintaining signal integrity is crucial.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads without compromising performance, making it versatile for a wide range of uses.
  • Wide Bandwidth: The device offers a wide bandwidth, which allows it to handle a broad spectrum of frequencies, thus ensuring its compatibility with high-speed signal processing applications.
  • Single Supply Operation: The AD8630WARZ-R7 can operate from a single power supply, simplifying the power design in many circuit configurations.
  • Rail-to-Rail Output: This feature enables the op-amp to output signals that range very close to the power supply rails, maximizing the dynamic range in battery-powered devices.

Applications

The AD8630WARZ-R7 is suitable for a variety of applications, including:

  • Test and measurement equipment
  • Precision instrumentation
  • Active filtering
  • Data acquisition systems
  • Audio electronics
  • ADC/DAC buffer

Product Packaging

The "R7" suffix in the product name indicates that this operational amplifier is available in a reel package, which facilitates automated assembly processes for high-volume production. The device is housed in a robust package that ensures its reliability and longevity even in demanding environments.

Conclusion

The AD8630WARZ-R7 from Analog Devices Inc. is a top-tier operational amplifier that combines precision, low noise, and high output drive capability. Its versatile features and robust packaging make it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9435 $62.8305
6+ $17.1845 $103.1070
10+ $16.6474 $166.4740
13+ $16.1104 $209.4352
17+ $15.5734 $264.7478
22+ $13.9624 $307.1728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess