EN
  • EN
  • DE

AD8622ARMZ-R7

Part No AD8622ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, Low Power, Precision Rail-to-Rail Output Op Amp | IC OPAMP VFB 2 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 0.48V/μs
Gain Bandwidth Product 560kHz
Current - Input Bias 45pA
Voltage - Input Offset 10μV
Supply Current 215μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) ±2.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8622
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138796-AD8622ARMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8622ARMZ-R7 CAD Model

Description

AD8622ARMZ-R7 Precision Operational Amplifier by Analog Devices Inc.

The AD8622ARMZ-R7 is a high-precision, dual operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog technology. This particular model is part of the AD8622 series, which is known for its low noise and low input bias current, making it an ideal choice for a wide range of applications that require accuracy and stability.

With a typical low offset voltage of just 65 µV and a maximum of 200 µV, the AD8622ARMZ-R7 ensures a high degree of precision in signal amplification. The device also boasts a low input bias current of 1 pA, which is critical for maintaining signal fidelity, especially in high-impedance applications. The op-amp operates over a wide supply range of ±2.5 V to ±5 V, allowing for flexibility in various circuit designs.

The AD8622ARMZ-R7 features a Rail-to-Rail output, which maximizes the dynamic range of the amplifier within the power supply limits. This is particularly useful in single-supply applications and in systems that require a large output swing. The device's low noise performance of 8 nV/√Hz at 1 kHz makes it suitable for sensitive applications such as medical instrumentation, precision filters, and audio amplification.

Additionally, the AD8622ARMZ-R7 has a wide bandwidth of 4 MHz and a slew rate of 1.3 V/µs, which allows it to handle high-speed signals without significant distortion. This makes the op-amp an excellent choice for data acquisition systems, process controls, and ATE equipment where fast response times are essential.

The AD8622ARMZ-R7 comes in a compact MSOP-8 package, which is ideal for space-constrained applications. The "R7" suffix indicates that the product is available in a 7-inch reel, facilitating automated assembly processes for high-volume production. With its combination of precision, low noise, and high-speed performance, the AD8622ARMZ-R7 from Analog Devices Inc. is a versatile component that can enhance the performance of a variety of electronic systems.

For engineers and designers seeking a reliable and high-performing operational amplifier, the AD8622ARMZ-R7 is an excellent choice that delivers the quality and performance expected from a leading company like Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.2500 $68.2500
2+ $56.0000 $112.0000
3+ $54.2500 $162.7500
4+ $52.5000 $210.0000
5+ $50.7500 $253.7500
7+ $45.5000 $318.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess