AD8608ARZ-REEL7 - Precision Operational Amplifier
The AD8608ARZ-REEL7 is a high-performance, quad operational amplifier from Analog Devices Inc., renowned for its precision and low power consumption. This device is part of the AD860x series, which is designed for a wide range of applications, including sensor interfacing, portable medical devices, and instrumentation.
With its rail-to-rail input and output swing, the AD8608ARZ-REEL7 operates on a single supply voltage ranging from 2.7V to 5.5V, making it an excellent choice for battery-powered applications and systems that require a wide dynamic range. The amplifier features a low input bias current, low offset voltage, and low noise, ensuring accurate signal amplification with minimal distortion.
The device comes in a compact SOIC-14 package, with the "REEL7" designation indicating that it is provided in a 7-inch reel, suitable for automated assembly processes. The AD8608ARZ-REEL7 is characterized by its robust performance in harsh environments, with an extended operating temperature range from -40°C to +125°C.
Key specifications of the AD8608ARZ-REEL7 include:
- Supply Voltage: 2.7V to 5.5V
- Number of Channels: 4
- Input Offset Voltage: 65 µV max
- Input Bias Current: 1 pA
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOIC-14
The AD8608ARZ-REEL7 is optimized for low-voltage, single-supply operation, making it an ideal solution for portable and space-constrained applications. Its precision characteristics and robust design ensure reliable performance, making it a preferred choice for designers looking for a high-quality operational amplifier that can deliver consistent results in a variety of settings.
Whether it's for precision data acquisition, active filters, or general-purpose amplification, the AD8608ARZ-REEL7 from Analog Devices Inc. is engineered to meet the demands of modern electronic systems where accuracy and power efficiency are paramount.