Product Overview: AD8604DRUZ-REEL
The AD8604DRUZ-REEL is a high-performance, quad operational amplifier brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model comes in a convenient reel packaging, making it suitable for automated assembly processes and bulk handling.
Key Features
- Low Input Bias Current: The AD8604DRUZ-REEL boasts an exceptionally low input bias current, making it ideal for applications requiring high-impedance sources.
- Rail-to-Rail Output: Its rail-to-rail output swing ensures maximum dynamic range, which is especially beneficial when operating at low supply voltages.
- Single-Supply Operation: Designed for single-supply operation, this op-amp can function at voltages as low as 2.7V and up to 5.5V, providing versatility in various power environments.
- High Output Current: Capable of delivering a high output current, the AD8604DRUZ-REEL is suitable for driving heavy loads.
- Low Power Consumption: With its low power consumption, this operational amplifier is an excellent choice for battery-powered devices and energy-efficient applications.
Applications
The AD8604DRUZ-REEL is commonly used in a wide range of applications, such as:
- Portable and battery-powered instruments
- Sensor amplifiers
- Audio electronics
- Analog filters
- Data acquisition systems
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality, and the AD8604DRUZ-REEL is no exception. It undergoes rigorous testing and quality control measures to ensure consistent performance and reliability in the field. The device is also RoHS compliant, adhering to environmental standards and regulations.
Technical Specifications
- Package: TSSOP-14
- Temperature Range: -40°C to +125°C
- Number of Channels: Four
- Mounting Type: Surface Mount
For engineers and designers looking for a reliable and high-performing quad operational amplifier, the AD8604DRUZ-REEL from Analog Devices Inc. is an excellent choice that balances performance with power efficiency.