AD8601WARTZ-R7 Precision Operational Amplifier
The AD8601WARTZ-R7 is a high-performance, single-supply operational amplifier from Analog Devices Inc., renowned for its precision and power efficiency. This operational amplifier (op-amp) is part of the AD8601 series, which is known for its excellent accuracy and stability, making it an ideal choice for a wide range of applications, including sensor interfacing, portable equipment, and medical devices.
The AD8601WARTZ-R7 operates from a single 2.7 V to 5.5 V power supply, which allows it to be used in battery-powered devices, and its low power consumption helps extend battery life. It boasts a rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications. The input voltage range includes the negative rail, allowing the amplifier to easily handle ground-referenced signals in single-supply operations.
With its low input bias currents, low offset voltage of 1 mV max, and low noise performance, the AD8601WARTZ-R7 provides high accuracy in measurement and control systems. The device also features fast settling time, making it suitable for fast-acting control loops and ADC buffer applications.
The op-amp is available in a compact SOT-23-5 package, with the part number suffix "R7" indicating that the product is offered in a 7-inch reel, which is convenient for automated assembly processes. The AD8601WARTZ-R7 is designed to operate over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
Key features of the AD8601WARTZ-R7 include:
- Single-supply operation: 2.7 V to 5.5 V
- Rail-to-rail output swing
- Low input bias current
- Low offset voltage: 1 mV max
- Low noise
- Fast settling time
- Extended industrial temperature range: -40°C to +125°C
- Compact SOT-23-5 package
Whether it's for precision filtering, data acquisition, or process control, the AD8601WARTZ-R7 from Analog Devices Inc. is an excellent choice for designers seeking a reliable and efficient precision op-amp for their next project.