EN
  • EN
  • DE

AD8594ARZ-REEL7

Part No AD8594ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC Opamp Gp R-r Cmos 3MHZ 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
Common Mode Rejection Ratio 38 dB
Gain Bandwidth Product 3 MHz
Input Bias Current 50 pA
Input Offset Voltage (Vos) 25 mV
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Number of Circuits 4
Number of Elements 4
Number of Pins 16
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 45 dB
RoHS Compliant
Slew Rate 5 V/µs
Voltage Gain 89.54 dB
Win Source Part Number 968895-AD8594ARZ-REEL7
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8594ARZ-REEL7 CAD Model

Description

The AD8594ARZ-REEL7 is a cutting-edge operational amplifier (op-amp) developed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model comes in a convenient tape and reel packaging, making it ideal for automated assembly processes.

Key Features

  • Quad Configuration: The AD8594ARZ-REEL7 features a quad-channel configuration, providing four independent op-amps in a single package, which is beneficial for space-constrained applications.
  • Wide Supply Voltage Range: This op-amp operates over a broad supply voltage range, accommodating various application needs and simplifying power supply design.
  • High Bandwidth: It offers a high bandwidth, which is essential for applications requiring fast signal processing and high-speed operations.
  • Low Noise Performance: The device boasts low noise characteristics, making it suitable for sensitive applications like audio processing and instrumentation.
  • Low Offset Voltage: With a low input offset voltage, the AD8594ARZ-REEL7 ensures high accuracy in signal amplification, which is crucial for precision applications.
  • Stable with Capacitive Loads: The op-amp is designed to be stable when driving capacitive loads, a common scenario in digital-to-analog conversion circuits and buffer applications.

Applications

The versatility of the AD8594ARZ-REEL7 makes it well-suited for a wide range of applications, including:

  • Audio equipment and signal conditioning
  • Active filters and data acquisition systems
  • Instrumentation and control systems
  • Analog-to-digital converters (ADCs)
  • Medical and healthcare equipment
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8594ARZ-REEL7 is no exception. It is manufactured to the highest standards to ensure consistent performance and durability, even in demanding environments.

Whether you are designing professional audio equipment, precision instrumentation, or any other application that requires high-quality signal amplification, the AD8594ARZ-REEL7 from Analog Devices Inc. is an excellent choice that combines performance, integration, and reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess