EN
  • EN
  • DE

AD8582ANZ

Part No AD8582ANZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 24DIP / 12 Bit Digital to Analog Converter 2 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 16µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.75, ±0.75
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Type Through Hole
Base Product Number AD8582
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD8582ANZ,2156-AD8582ANZ,ANAANAAD8582ANZ
Standard Package 15
Win Source Part Number 1043224-AD8582ANZ
Ultra Librarian 3D Model Ultra Librarian AD8582ANZ CAD Model

Description

Introducing the AD8582ANZ from Analog Devices Inc.

The AD8582ANZ is a precision, dual, 12-bit digital-to-analog converter (DAC) designed by the renowned semiconductor company, Analog Devices Inc. This high-performance component is engineered to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise digital-to-analog conversion.

With its dual DAC channels, the AD8582ANZ offers flexibility for systems that need multiple analog outputs from digital input signals. Each channel is independent, allowing for simultaneous updates or staggered output for more complex waveforms. The device operates on a single 5 V power supply, which simplifies power management in mixed-voltage systems.

Key Features:

  • Resolution: The AD8582ANZ boasts a fine 12-bit resolution, providing detailed and accurate analog output signals from digital inputs.
  • Settling Time: It offers a fast settling time, ensuring quick response to changes in input data which is crucial for dynamic systems.
  • Output Range: The DAC features an output range that is programmable to either 0 V to V_REF or 0 V to 2 x V_REF, where V_REF can be up to 5 V.
  • Interface: The device includes a parallel interface for high-speed data transfer, which makes it compatible with a variety of microprocessors and digital systems.
  • Power Consumption: With its low power consumption, the AD8582ANZ is suitable for battery-operated devices and power-sensitive applications.

This product is encapsulated in a 24-pin PDIP (Plastic Dual In-line Package), which provides a robust and reliable form factor for through-hole mounting, ensuring easy integration into various circuit designs.

Whether it's for industrial control systems, automated test equipment, data acquisition systems, or any other system that demands high-precision digital-to-analog conversion, the AD8582ANZ from Analog Devices Inc. stands out as a top-tier choice. Its combination of precision, speed, and flexibility makes it a valuable component for designers aiming to enhance the performance of their electronic systems.

Choose the AD8582ANZ for your next project and experience the quality and performance that Analog Devices Inc. is known for.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess