EN
  • EN
  • DE

AD8555ARZ-REEL7

Part No AD8555ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Zero-Drift
Slew Rate 1.2V/μs
Gain Bandwidth Product 2MHz
Current - Input Bias 16nA
Voltage - Input Offset 2μV
Supply Current 2mA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8555
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 717490-AD8555ARZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8555ARZ-REEL7 CAD Model

Description

Product Overview: AD8555ARZ-REEL7 from Analog Devices Inc.

The AD8555ARZ-REEL7 is a precision, digitally programmable sensor signal amplifier from the renowned manufacturer, Analog Devices Inc. This advanced component is designed to amplify low-level sensor signals in a variety of applications, ensuring high accuracy and stability in measurement and data acquisition systems.

This particular model comes in a compact, surface-mount package, specifically in a reel of 7-inch diameter, making it suitable for automated assembly processes and mass production. The device is part of the Zero-Drift series, which is characterized by its ability to minimize the drift over time and temperature, thus providing consistent performance even under changing environmental conditions.

Key Features:

  • Programmable Gain and Offset: The AD8555ARZ-REEL7 allows for fine-tuning of gain and offset through a digital interface, enabling users to calibrate the amplifier according to specific requirements, enhancing the flexibility and precision of the system.
  • High Accuracy: With its zero-drift architecture, the device ensures low offset voltage and near-zero drift over time, which translates to highly accurate sensor readings and reliable long-term performance.
  • Low Noise: The amplifier is engineered to maintain low noise levels, ensuring a clean signal amplification, which is crucial for sensitive measurements and high-resolution applications.
  • Wide Supply Range: The device operates over a wide supply voltage range, accommodating various power supply designs and ensuring compatibility with different types of sensors and systems.
  • Robust ESD Protection: It includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the amplifier against damage from static electricity, which is particularly important in industrial environments.

Applications:

The AD8555ARZ-REEL7 is versatile and can be used in a multitude of applications, including:

  • Industrial process controls
  • Medical instrumentation
  • Automotive sensors
  • Strain gauge amplifiers
  • Pressure and temperature sensing systems

With its robust design, programmability, and high precision, the AD8555ARZ-REEL7 is a top choice for engineers and designers looking to enhance the performance of their sensor-based systems. Analog Devices Inc. continues to push the boundaries of technology with components like the AD8555ARZ-REEL7, ensuring reliability and innovation in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5000 $62.0000
7+ $14.5000 $101.5000
11+ $14.0000 $154.0000
16+ $13.0000 $208.0000
20+ $12.5000 $250.0000
25+ $12.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess