The AD8552AR from Analog Devices Inc. is a precision, low power operational amplifier that offers a combination of features making it ideal for battery-powered applications and precision instrumentation. Utilizing the proprietary zero-drift architecture, this op-amp delivers outstanding DC precision with a maximum input offset voltage of just 1 µV and an input offset voltage drift of less than 0.005 µV/°C.
Key Features
- Zero-drift architecture ensuring ultra-low input offset voltage and drift
- Single-supply operation ranging from 2.7 V to 5.5 V
- Rail-to-rail input and output swing for maximum dynamic range
- Low supply current of 45 µA per amplifier at 25°C
- Excellent CMRR (Common-Mode Rejection Ratio) and PSRR (Power Supply Rejection Ratio) characteristics
- Low noise performance with a broadband noise of only 1.2 µV p-p (0.1 Hz to 10 Hz)
- No external capacitors required, simplifying design and reducing board space
Applications
The AD8552AR is well-suited for applications requiring high precision and low power consumption, such as:
- Temperature sensing and control
- Electronic scales and precision instrumentation
- Medical instrumentation
- Battery-powered devices
- Strain gauge amplifiers
- Portable medical devices
- Automotive sensors and controls
Product Specifications
Parameter
Value
Number of Channels
2
Package/Case
SOIC-8
Mounting Type
Surface Mount
Operating Temperature Range
-40°C to +125°C
With its exceptional balance of precision, power efficiency, and versatility, the AD8552AR operational amplifier from Analog Devices Inc. stands out as a top choice for designers looking to optimize their high-performance circuit designs.