EN
  • EN
  • DE

AD8541ARZ-REEL

Part No AD8541ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description General-Purpose CMOS Rail-to-Rail Amplifiers | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.92V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 4pA
Voltage - Input Offset 1mV
Supply Current 45μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8541
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138665-AD8541ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8541ARZ-REEL CAD Model

Description

Analog Devices Inc. AD8541ARZ-REEL General-Purpose CMOS Rail-to-Rail Amplifier

The AD8541ARZ-REEL from Analog Devices Inc. is a versatile and high-performance general-purpose CMOS amplifier that is ideal for a wide range of applications. This particular model comes in a convenient reel packaging, making it suitable for automated production environments and bulk purchasing. The amplifier is part of the AD8541 family, known for its rail-to-rail input and output swing capabilities, which allow the amplifier to operate effectively with a wide range of input signals and to provide maximum dynamic range at the output.

With its single-supply operation ranging from 2.7V to 5.5V, the AD8541ARZ-REEL is particularly well-suited for battery-powered applications and portable devices where power efficiency and voltage flexibility are crucial. The low supply current of just 45 µA per amplifier helps to extend battery life, making the AD8541ARZ-REEL an energy-efficient choice for designers.

The AD8541ARZ-REEL features a low input bias current of 1 pA and an offset voltage of only 1 mV, ensuring high accuracy and precision in measurement and control systems. Its wide bandwidth of 1 MHz and fast slew rate of 0.8 V/µs enable the amplifier to handle a broad spectrum of signals, from DC to moderate frequencies, with minimal distortion.

This amplifier is designed in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its combination of small footprint and high performance makes it an excellent choice for portable medical devices, sensor interfaces, consumer electronics, and other applications where size and power efficiency are critical.

In summary, the AD8541ARZ-REEL from Analog Devices Inc. is a high-quality, general-purpose CMOS amplifier that offers rail-to-rail input and output, low power consumption, and excellent accuracy. Its versatility and efficiency make it a valuable component for a multitude of electronic applications.

Key Features:

  • Rail-to-Rail Input and Output
  • Single Supply Operation: 2.7V to 5.5V
  • Low Supply Current: 45 µA
  • Low Input Bias Current: 1 pA
  • Low Offset Voltage: 1 mV
  • Wide Bandwidth: 1 MHz
  • Fast Slew Rate: 0.8 V/µs
  • Compact SOT-23-5 Package

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9029 $54.1740
120+ $0.8458 $101.4960
185+ $0.8172 $151.1820
265+ $0.7600 $201.4000
345+ $0.7315 $252.3675
430+ $0.7029 $302.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,720 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess