Product Overview: AD8534ARUZ-REEL7
The AD8534ARUZ-REEL7 is a high-performance, quad operational amplifier (op-amp) manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This precision analog component is designed to offer low power consumption and high accuracy, making it an ideal choice for a wide range of applications, including sensor interfaces, battery-powered devices, and portable medical equipment.
Key Features
- Low Power Consumption: The AD8534ARUZ-REEL7 is optimized for low power operations, ensuring extended battery life for portable applications.
- High Precision: With its precision specifications, this op-amp provides accurate signal amplification and conditioning, critical for high-performance systems.
- Wide Supply Voltage Range: It operates across a wide range of supply voltages, from 2.7V to 6V, offering flexibility in various circuit designs.
- Rail-to-Rail Output: The device features rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage.
- Quad Amplifier Configuration: This component integrates four independent op-amps in a single package, saving space and reducing component count in complex circuits.
- REEL7 Packaging: The product is provided in a 7-inch reel packaging format, suitable for automated assembly processes and volume production.
Applications
The versatile nature of the AD8534ARUZ-REEL7 makes it suitable for an array of applications, including:
- Portable and battery-powered devices
- Medical instrumentation
- Sensor signal conditioning
- Data acquisition systems
- Active filters and amplifiers
Technical Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Slew Rate |
1.5 V/μs |
| Gain Bandwidth Product |
3 MHz |
| Operating Temperature Range |
-40°C to +125°C |
With its combination of low power, high precision, and compact quad configuration, the AD8534ARUZ-REEL7 by Analog Devices Inc. is a reliable and efficient solution for a multitude of electronic designs.