EN
  • EN
  • DE

AD8531ARZ

Part No AD8531ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, 250 mA Output, Single-Supply Amplifiers | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 5V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 5pA
Voltage - Input Offset 25mV
Supply Current 750μA
Current - Output / Channel 250mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V, ±1.35V ~ 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8531
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138649-AD8531ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8531ARZ CAD Model

Description

Product Overview: AD8531ARZ by Analog Devices Inc.

The AD8531ARZ is a high-performance, single-supply operational amplifier designed by Analog Devices Inc., a leader in the field of high-precision electronics. This component is part of their esteemed op-amp product line, known for its reliability and innovative design. The AD8531ARZ is specifically engineered to deliver a combination of speed, low power consumption, and rail-to-rail output swing, making it an excellent choice for a wide range of applications.

Key Features

  • Rail-to-Rail Output: The AD8531ARZ provides a rail-to-rail output swing, which ensures maximum dynamic range especially useful in single-supply operations and low voltage applications.
  • Single-Supply Operation: Optimized for single-supply operation, this op-amp can function at voltages as low as 2.7V and up to 6V, accommodating a variety of power environments.
  • Low Power Consumption: With a quiescent current of just 750 µA, the device is an excellent choice for battery-powered devices and other power-sensitive applications.
  • High Output Current: Despite its low power usage, the AD8531ARZ can deliver a high output current, making it capable of driving capacitive loads effectively.
  • Fast Settling Time: The fast settling time of the AD8531ARZ ensures quick response to input changes, which is crucial for control systems and fast signal processing tasks.

Applications

The versatility of the AD8531ARZ allows it to be used in a broad spectrum of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Sensor amplifiers and active filters
  • Data acquisition systems
  • Audio electronics
  • Medical instrumentation
  • Analog power supplies and control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8531ARZ is no exception. It is available in an 8-lead SOIC package, ensuring a compact footprint while providing robust performance. The operational amplifier is designed to meet the stringent requirements of industrial and commercial applications, where consistent performance and reliability are non-negotiable.

In summary, the AD8531ARZ operational amplifier by Analog Devices Inc. represents a blend of performance, power efficiency, and flexibility, making it an ideal choice for designers looking for a high-quality amplifier that can meet a diverse range of system demands.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8261 $54.7830
70+ $1.4983 $104.8810
105+ $1.4515 $152.4075
145+ $1.4047 $203.6815
185+ $1.3579 $251.2115
250+ $1.2174 $304.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess