EN
  • EN
  • DE

AD8529ARM-REEL

Part No AD8529ARM-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 8 MHz Rail-to-Rail Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2.9V/μs
Gain Bandwidth Product 8MHz
Current - Input Bias 300nA
Voltage - Input Offset 600μV
Supply Current 600μA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V, ±1.35V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8529
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1138643-AD8529ARM-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8529ARM-REEL CAD Model

Description

Product Overview: AD8529ARM-REEL from Analog Devices Inc.

The AD8529ARM-REEL is a high-performance, dual operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This particular model is provided in a reel packaging, making it suitable for automated manufacturing processes, ensuring efficiency and consistency in mass production environments.

Key Features:

  • Low Input Offset Voltage: The AD8529ARM-REEL boasts a low input offset voltage, which ensures accuracy in signal amplification, making it ideal for applications that require precise measurements.
  • High Output Current: With its capability to deliver a high output current, this op-amp can drive heavier loads, making it versatile for a wide range of applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply requirements and providing flexibility in system design.
  • Low Noise: The device exhibits low noise performance, which is critical for sensitive applications such as audio processing and instrumentation.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the output to swing very close to the power supply rails, maximizing the dynamic range in battery-powered applications.

Applications:

The AD8529ARM-REEL is a versatile component that can be used in a multitude of applications. Its robust feature set makes it suitable for:

  • Audio equipment and signal conditioning
  • Active filters and data acquisition systems
  • Battery-powered devices and power supply control
  • Automotive electronics and industrial control systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and the AD8529ARM-REEL is no exception. It is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring high reliability and performance.

Package Information:

The AD8529ARM-REEL comes in a compact MSOP (Mini Small Outline Package) form factor, which is highly beneficial for space-constrained applications. The reel packaging format facilitates easy integration into automated PCB assembly processes, promoting efficient manufacturing and handling.

With its combination of features, the AD8529ARM-REEL from Analog Devices Inc. stands out as a high-quality operational amplifier suitable for a wide array of electronic applications where performance and efficiency are paramount.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess