EN
  • EN
  • DE

AD8519ART-REEL7

Part No AD8519ART-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 8 MHz Rail-to-Rail Operational Amplifiers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 2.9 V/μs
GBP - Gain Bandwidth Product 8MHz
Current - Input Bias 300nA
Voltage - Input Offset 600μV
Operating Supply Current 600μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1138637-AD8519ART-REEL7
Manufacturer Homepage www.analog.com
Family Name AD8519
Introduction Date October 07, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8519ART-REEL7 CAD Model

Description

AD8519ART-REEL7 - Precision Operational Amplifier by Analog Devices Inc.

The AD8519ART-REEL7 is a high-performance operational amplifier produced by Analog Devices Inc., a company renowned for its expertise in precision engineering and signal processing technology. This particular op-amp is designed to deliver a blend of precision, low power consumption, and versatility, making it an ideal choice for a wide range of applications in the electronics industry.

With its low input bias currents and offset voltage, the AD8519ART-REEL7 ensures accurate signal amplification, which is crucial for sensitive applications such as sensor interfaces, portable medical devices, and precision instrumentation. The device operates over a wide supply voltage range from 2.7V to 5.5V, providing designers with the flexibility to use it in both low-voltage and standard systems.

The AD8519ART-REEL7 comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications. The "REEL7" designation indicates that this op-amp is supplied in a tape and reel format, which is suitable for automated assembly processes, thereby streamlining the manufacturing workflow and reducing overall production costs.

Key features of the AD8519ART-REEL7 include:

  • Low offset voltage
  • Low input bias currents
  • Wide supply voltage range: 2.7V to 5.5V
  • Unity-gain stable
  • High output drive capability
  • Excellent temperature stability
  • Compact SOT-23 package for space-saving design

The operational amplifier is also characterized by its robust performance across different environmental conditions, ensuring reliable operation even under varying temperatures. This makes it a go-to component for industrial and automotive applications where temperature fluctuations are common.

In conclusion, the AD8519ART-REEL7 from Analog Devices Inc. is a precision operational amplifier that combines low power, high accuracy, and small form factor. It is perfectly suited for designers looking to enhance the performance of their circuits without compromising on space or power efficiency. Whether you are working on a sophisticated medical device, a portable consumer gadget, or a critical automotive system, the AD8519ART-REEL7 offers the performance and reliability that modern electronics demand.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8659 $50.2567
32+ $3.1721 $101.5072
49+ $3.0729 $150.5721
68+ $2.9738 $202.2184
87+ $2.8747 $250.0989
117+ $2.5773 $301.5441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,866 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess