EN
  • EN
  • DE

AD8494CRMZ

Part No AD8494CRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC THRMOCPLE COLD JNC COMP 8MSOP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tube
Type Thermocouple Amplifier
Input Type Differential
Output Type Analog
Current - Supply 250 µA
Temperature Range - Operating 0°C ~ 50°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8494
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-AD8494CRMZ,AD8494CRMZ-ND,-2735-AD8494CRMZ
Standard Package 50
Win Source Part Number 1029153-AD8494CRMZ
Ultra Librarian 3D Model Ultra Librarian AD8494CRMZ CAD Model

Description

Product Overview: AD8494CRMZ Precision Thermocouple Amplifier

The AD8494CRMZ from Analog Devices Inc. is a sophisticated precision thermocouple amplifier that is designed to simplify temperature measurement applications. This integrated circuit is part of the AD849x family and is specifically tailored to work with J-type thermocouples. It provides a reliable and accurate solution for converting the small voltage outputs from a thermocouple into a larger, easily measurable signal.

This precision amplifier comes in a compact MSOP-8 package, making it suitable for space-constrained applications. The AD8494CRMZ operates over a wide temperature range, ensuring consistent performance in various environments, from industrial settings to consumer electronics.

Key Features

  • Cold Junction Compensation: The device includes an on-chip cold junction compensator, which adjusts the output based on the temperature difference between the hot junction and the reference junction, enhancing measurement accuracy.
  • High Accuracy: The AD8494CRMZ provides a high level of accuracy, with a factory-calibrated scale factor of 5 mV/°C, which minimizes the need for external calibration in many applications.
  • Wide Supply Range: It can be powered by a supply voltage ranging from 3 V to 15 V, allowing for flexible integration into various systems and compatibility with both analog and digital circuitry.
  • Low Power Consumption: Designed for efficiency, the device has a quiescent current of typically 180 µA, making it suitable for battery-powered or energy-sensitive applications.

Applications

The AD8494CRMZ is ideal for a wide array of applications where precise temperature measurements are critical. Some of these applications include:

  • Industrial process controls
  • Temperature monitoring systems
  • Thermocouple-based sensors
  • Data acquisition systems
  • Consumer appliances

With its high level of integration and performance, the AD8494CRMZ from Analog Devices Inc. is a top choice for designers looking to incorporate accurate temperature measurements into their systems. Its ease of use, combined with the reputation of Analog Devices for quality and reliability, makes the AD8494CRMZ an excellent selection for your thermocouple amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess