EN
  • EN
  • DE

AD848SQ

Part No AD848SQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 175MHZ LP 8CERDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 300 V/μs
Operating Supply Current 5.1mA
Channel Output Current 32mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -55°C to 125°C
Win Source Part Number 198667-AD848SQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD848SQ CAD Model

Description

Product Overview: AD848SQ High-Speed Operational Amplifier

The AD848SQ from Analog Devices Inc. is a high-performance, high-speed operational amplifier that delivers exceptional speed and accuracy for a wide range of applications. This precision op-amp is ideal for use in systems requiring fast settling times, high slew rates, and low distortion, making it a top choice for professional-grade audio equipment, video and RF signal processing, test equipment, and other demanding analog circuits.

Key Features

  • High Speed: With a slew rate of 600 V/µs and a gain bandwidth product of 50 MHz, the AD848SQ is designed to handle rapid signal changes and high-frequency applications with ease.
  • Low Distortion: The device boasts low harmonic distortion, ensuring clean and accurate signal amplification, which is crucial for high-fidelity audio and instrumentation.
  • Fast Settling Time: A fast settling time of 50 ns to 0.01% makes the AD848SQ an excellent choice for data acquisition systems and digital-to-analog conversion processes where precision is key.
  • High Output Drive: Capable of delivering ±50 mA of output current, this op-amp can drive capacitive loads effectively, maintaining stability and performance.
  • Flexible Power Supply: The AD848SQ operates from a ±5 V to ±15 V power supply, providing versatility for various circuit designs and applications.

Applications

  • Professional Audio Equipment
  • Video and RF Signal Processing
  • Active Filters and Integrators
  • Fast A/D and D/A Converters
  • Test and Measurement Equipment

The AD848SQ's robust design ensures reliable performance across a wide temperature range, making it suitable for industrial and military applications where consistency and durability are critical. With its combination of speed, precision, and versatility, the AD848SQ stands out as a high-quality operational amplifier for engineers and designers seeking to optimize their analog signal processing systems.

Analog Devices Inc. is renowned for its commitment to high-quality components, and the AD848SQ is no exception. It represents the company's dedication to providing advanced technology solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess