EN
  • EN
  • DE

AD848AQ

Part No AD848AQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Speed, Low Power Monolithic Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 300 V/μs
GBP - Gain Bandwidth Product 175MHz
Current - Input Bias 3.3μA
Voltage - Input Offset 200μV
Operating Supply Current 5.1mA
Output Current per Channel 32mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
RoHS State Request Verification
Win Source Part Number 1138613-AD848AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD848
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD848AQ CAD Model

Description

Introducing the AD848AQ High-Speed Operational Amplifier

The AD848AQ from Analog Devices Inc. stands as a testament to precision and speed in the realm of operational amplifiers. Designed to cater to a broad spectrum of applications, this high-performance component is a perfect choice for systems that demand rapid signal processing without compromising accuracy.

Exceptional Performance and Versatility

The AD848AQ offers a remarkable slew rate and a wide bandwidth, making it an ideal choice for video systems, A/D converters, and high-speed signal processing applications. Its operational speed is complemented by a stable and low-distortion output, ensuring that signals are amplified with high fidelity.

Key Features

  • High Speed: With a slew rate of 600 V/µs and a gain bandwidth product of 50 MHz, the AD848AQ is engineered for applications requiring fast and accurate signal amplification.
  • Low Distortion: It boasts a low harmonic distortion, making it suitable for high-performance audio and video processing tasks.
  • Flexible Supply Voltage: The device can operate with a dual supply voltage ranging from ±5 V to ±15 V, providing designers with the flexibility to use it in various circuit configurations.
  • Robust Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively, which is crucial in driving cables or buffering for ADCs.
  • Thermal Overload Protection: Built-in thermal overload protection ensures that the device operates within safe temperature ranges, enhancing its reliability and longevity.

Applications

Due to its high-speed characteristics, the AD848AQ is well-suited for a wide range of applications, including:

  • Professional video electronics
  • Telecommunications
  • High-speed data acquisition systems
  • Active filters and fast amplifiers
  • Precision instrumentation

Whether you're developing a state-of-the-art video processing system or a high-speed data acquisition platform, the AD848AQ operational amplifier from Analog Devices Inc. provides the performance and reliability you need to deliver exceptional results.

Choose the AD848AQ for your next project and experience the difference that a high-speed, precision operational amplifier can make.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess