EN
  • EN
  • DE

AD8479BRZ

Part No AD8479BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Difference Amplifier Single R-R O/P ±18V 8-Pin SOIC N Tube / Very High Common-Mode Voltage Precision Difference Amplifier | IC OPAMP GP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 8V/μs
-3db Bandwidth 130kHz
Voltage - Input Offset 500μV
Supply Current 550μA
Current - Output / Channel 55mA
Supply Voltage , Single/Dual (±) ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8479
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138610-AD8479BRZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8479
Introduction Date April 26, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8479BRZ CAD Model

Description

The AD8479BRZ is a high-precision, differential amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This robust component is engineered to deliver exceptional performance in applications requiring precise measurement and control of differential signals.

Key Features:

  • Wide Input Voltage Range: The AD8479BRZ can handle differential input voltages up to ±600 V, making it suitable for high-voltage signal management without the need for external attenuation.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 120 dB (minimum), this amplifier ensures accurate signal representation by minimizing the effects of common-mode noise and interference.
  • Fixed Gain: The device has a fixed gain of 1, providing precise amplification without the need for external gain-setting components.
  • Low Offset Voltage: Featuring a low offset voltage, the AD8479BRZ ensures accuracy in signal amplification, which is critical in precision measurement applications.
  • High Bandwidth: A bandwidth of 5 MHz allows the amplifier to be used in high-speed applications while maintaining signal fidelity.
  • Robust Design: Housed in a compact SOIC package, the AD8479BRZ is designed for durability and reliability in various industrial environments.

Applications:

The AD8479BRZ is versatile and can be utilized in a range of applications, including:

  • High-voltage industrial data acquisition systems
  • Precision instrumentation
  • Motor control feedback systems
  • Power supply monitoring
  • Automotive battery stack monitoring

With its combination of high precision, wide input range, and robust design, the AD8479BRZ from Analog Devices Inc. stands out as an excellent choice for professionals seeking a reliable solution for their differential signal amplification needs.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7505 $56.2515
7+ $15.3851 $107.6957
11+ $14.9043 $163.9473
14+ $14.4235 $201.9290
18+ $13.9427 $250.9686
24+ $12.5004 $300.0096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,345 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess