EN
  • EN
  • DE

AD8476BRMZ

Part No AD8476BRMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Unity Gain, Fully | IC OPAMP DIFF 1 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Differential
Output Type Differential, Rail-to-Rail
Slew Rate 10V/μs
-3db Bandwidth 5MHz
Supply Current 330μA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 3V ~ 18V, ±1.5V ~ 9V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8476
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138607-AD8476BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8476BRMZ CAD Model

Description

AD8476BRMZ Precision Amplifier by Analog Devices Inc.

The AD8476BRMZ from Analog Devices Inc. is a high-precision, fully differential amplifier designed to provide exceptional performance for a wide range of applications. This amplifier is part of the AD8476 series, which is renowned for its low noise, low distortion, and high accuracy, making it an ideal choice for critical signal processing tasks.

Encased in a compact MSOP-8 package, the AD8476BRMZ offers a fixed gain of 1, ensuring that signals are buffered without any amplification or attenuation. This feature simplifies the design process as no external gain-setting components are required, reducing the complexity and size of the circuitry.

The device operates over a wide supply voltage range from ±2.5 V to ±5.5 V, accommodating various applications from battery-powered devices to industrial equipment. With its rail-to-rail output, the AD8476BRMZ efficiently utilizes the entire supply range, maximizing dynamic range and enhancing performance in systems where supply voltages are limited.

One of the standout features of the AD8476BRMZ is its exceptional common-mode rejection ratio (CMRR) of 80 dB (minimum), which is critical in applications where common-mode noise is a concern. This high CMRR ensures that the amplifier can accurately extract the differential signal of interest from a noisy environment, making it highly suitable for precision data acquisition systems, medical instrumentation, and industrial process controls.

Furthermore, the AD8476BRMZ exhibits a low harmonic distortion, making it a preferred choice for audio applications and other sensitive signal processing tasks that demand high fidelity. Its low input bias current and low offset voltage contribute to its precision, ensuring minimal error in the signal path.

In summary, the AD8476BRMZ from Analog Devices Inc. is a versatile and reliable component that offers a blend of precision, ease of use, and robust performance. Whether it's being used in a professional-grade audio system, a sensitive medical device, or a precision industrial instrument, the AD8476BRMZ stands out as a top choice for engineers and designers seeking to maintain signal integrity in challenging environments.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8510 $54.9570
14+ $7.3541 $102.9574
22+ $7.1056 $156.3232
31+ $6.6087 $204.8697
40+ $6.3603 $254.4120
50+ $6.1118 $305.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess