EN
  • EN
  • DE

AD845JRZ-16

Part No AD845JRZ-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 16MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 100 V/μs
Gain Bandwidth Product (GBP) 16MHz
Current - Input Bias 750pA
Voltage - Input Offset 700μV
Operating Supply Current 10mA
Channel Output Current 50mA
Supply Voltage - Operating ±4.75 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 141613-AD845JRZ-16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD845JRZ-16 CAD Model

Description

Product Overview: AD845JRZ-16 - Analog Devices Inc.

The AD845JRZ-16 is a high-performance, precision monolithic operational amplifier brought to you by Analog Devices Inc., a leader in high-performance analog technology. This operational amplifier is designed to offer a perfect blend of speed, precision, and low noise, making it an ideal choice for a wide array of applications including professional audio equipment, active filters, and fast operational amplifier circuits.

Key Features

  • High-Speed Performance: The AD845JRZ-16 boasts a slew rate of 16 V/µs and a gain bandwidth product of 16 MHz, enabling it to handle fast signals without significant distortion, ensuring high-speed accuracy in signal processing.
  • Precision: With its low offset voltage and drift, users can expect precise performance over varying temperature ranges, making it suitable for sensitive applications where accuracy is paramount.
  • Low Noise: The device exhibits a low noise density of 3 nV/√Hz at 1 kHz, which is essential for high-fidelity audio applications and other noise-sensitive circuits.
  • Single Supply Operation: It can operate from a single supply range of +5 V to +18 V or a dual supply of ±2.5 V to ±9 V, offering flexibility in various circuit configurations.
  • Robust Output Stage: The AD845JRZ-16 can drive capacitive loads up to 500 pF, which is beneficial for driving cables or large capacitive inputs without stability issues.

Potential Applications

  • Professional Audio Equipment
  • Active Filters and Integrators
  • Precision Data Acquisition Systems
  • Fast Operational Amplifier Circuits
  • Buffer Amplifiers

Package and Availability

The AD845JRZ-16 comes in an 8-lead SOIC package, ensuring compatibility with standard surface-mount technology (SMT) processes. It is widely available and can be sourced directly from Analog Devices Inc. or through their network of authorized distributors.

Whether you're designing professional audio systems, precision instrumentation, or any application requiring a high-speed and accurate operational amplifier, the AD845JRZ-16 stands out as a reliable and versatile choice.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2365 $71.1825
10+ $11.6812 $116.8120
16+ $11.3162 $181.0592
22+ $10.9512 $240.9264
28+ $10.5862 $296.4136
37+ $9.4910 $351.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
In Stock: 5,000 pieces Factory Stock: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess