EN
  • EN
  • DE

AD844JR

Part No AD844JR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 60 MHz, 2000 V/us Monolithic Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138585-AD844JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD844JR CAD Model

Description

The AD844JR from Analog Devices Inc. is a high-performance, monolithic operational amplifier with exceptional speed and dynamic response characteristics. This device is part of the Analog Devices' high-speed op-amp portfolio and is designed to meet the rigorous requirements of fast signal processing applications.

Key Features

  • High Unity-Gain Bandwidth: The AD844JR boasts a unity-gain bandwidth of 60MHz, making it suitable for high-frequency signal processing.
  • Fast Slew Rate: With a slew rate of 2000 V/μs, this op-amp can handle rapid changes in input signals without distortion.
  • Low Distortion: The low total harmonic distortion (THD) ensures high-fidelity signal amplification, crucial for audio and instrumentation applications.
  • Flexible Power Supply: It operates with a wide supply voltage range, accommodating single or dual power supply configurations.
  • High Output Drive Capability: The AD844JR can drive high levels of output current, which is beneficial for driving heavy loads.

Applications

The AD844JR is versatile and can be used in a variety of applications, including:

  • Video and RF Amplification
  • High-speed Data Acquisition Systems
  • Audio Processing Equipment
  • Active Filters and Integrators
  • Precision Oscillators
  • Professional Photographic Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD844JR is no exception. It is designed to meet the stringent standards of industrial and commercial applications, ensuring reliable performance in the most demanding environments.

Package and Availability

The AD844JR is available in a compact SOIC package, which is suitable for space-constrained applications. It is also RoHS compliant, adhering to environmental standards. Check with authorized distributors for availability and bulk pricing options.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess