EN
  • EN
  • DE
  • IT

AD8421BRMZ-R7

Part No AD8421BRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Instrumentation Amplifier Circuit - 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD8421
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8421BRMZ-R7-ND, AD8421BRMZ-R7TR, AD8421BRMZ-R7CT, AD8421BRMZ-R7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909927-AD8421BRMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8421BRMZ-R7 CAD Model

Description

AD8421BRMZ-R7 Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8421BRMZ-R7 is a high-performance instrumentation amplifier from Analog Devices Inc., renowned for its precision and low noise characteristics. This particular model is part of the AD8421 series, which has been engineered to offer excellent accuracy and flexibility, making it an ideal choice for a wide range of applications including medical instrumentation, industrial process controls, and precision data acquisition systems.

The AD8421BRMZ-R7 boasts an impressive set of features that cater to the demanding requirements of high-precision electronic circuits. With its low input bias current, low offset voltage, and low offset drift, this instrumentation amplifier ensures that the signal integrity is maintained, even in the most challenging environments. Its high gain accuracy and bandwidth make it suitable for capturing and amplifying small differential signals in the presence of large common-mode voltages.

One of the key advantages of the AD8421BRMZ-R7 is its ability to operate over a wide supply voltage range, accommodating single-supply voltages from 4.5 V to 36 V, or dual supplies of ±2.25 V to ±18 V. This versatility allows designers to integrate the amplifier into various system architectures without the need for additional power management components.

The device is packaged in a compact, 8-lead MSOP (Mini Small Outline Package) with the R7 suffix indicating the tape and reel packaging option, which is suitable for automated assembly processes. This small footprint makes the AD8421BRMZ-R7 an excellent choice for space-constrained applications while still delivering the high-performance characteristics expected from Analog Devices products.

Furthermore, the AD8421BRMZ-R7 features a high common-mode rejection ratio (CMRR) that minimizes the effect of noise and interference, ensuring that the output signal is a true representation of the input. Its robust design also includes protection against electrostatic discharge (ESD), enhancing the longevity and reliability of the device in real-world applications.

Whether it's for precision data conversion, small signal amplification, or any application requiring high accuracy and stability, the AD8421BRMZ-R7 from Analog Devices Inc. stands out as a superior choice for designers and engineers seeking the best in instrumentation amplification solutions.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3659 $56.1954
12+ $8.7731 $105.2772
18+ $8.4767 $152.5806
26+ $7.8839 $204.9814
33+ $7.5875 $250.3875
42+ $7.2912 $306.2304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess