The AD840JNZ is a high-performance operational amplifier designed and manufactured by Analog Devices Inc., a leader in the field of precision electronic components. This particular model is known for its robust design and its ability to provide high-speed performance while maintaining precision and low noise. It is an excellent choice for a wide range of applications, including telecommunications, test equipment, and audio systems.
Key Features
- Wide Bandwidth: The AD840JNZ offers a wide bandwidth, which is essential for applications that require fast signal processing.
- High Slew Rate: With a high slew rate, this operational amplifier can handle rapid changes in input signals without distortion, making it ideal for high-speed data acquisition and signal conditioning.
- Low Distortion: The device is designed to have low harmonic distortion, which is critical for maintaining signal fidelity in audio and instrumentation applications.
- Single-Supply Operation: It can operate from a single power supply, which simplifies power supply design and can help reduce system cost and complexity.
- Wide Operating Temperature Range: The AD840JNZ is rated for a wide operating temperature range, ensuring reliability and performance even under extreme conditions.
Applications
The versatility of the AD840JNZ makes it suitable for various high-performance applications:
- High-speed integrators
- Fast D/A and A/D converters
- Active filters
- Video amplifiers
- Audio signal processing
- Telecommunications
Product Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage |
±4.5V to ±18V |
| Output Current |
30mA |
| Package / Case |
PDIP-8 |
| Operating Temperature |
-40°C to +85°C |
For more detailed information about the AD840JNZ, including datasheets, technical documentation, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.