Product Overview: AD8402AR10-REEL
The AD8402AR10-REEL is a high-quality digital potentiometer designed and manufactured by the renowned Analog Devices Inc. This precision device is part of the company's extensive range of variable resistor products that are used to digitally control voltage and currents in various electronic circuits. The AD8402AR10-REEL offers a compact, integrated solution for applications requiring variable resistance settings controlled via a digital interface.
Key Features
- Resistance Options: The device comes with a 10 kΩ resistance value, which is ideal for a wide range of applications.
- Dual Channel: It features two independently programmable channels, providing versatility in multi-channel applications.
- Interface: The AD8402AR10-REEL uses a user-friendly SPI (Serial Peripheral Interface) for communication, making it easily compatible with most microcontrollers and digital systems.
- Resolution: It offers 256 positions, allowing for fine-tuning of the resistance with high precision.
- Package: The device is supplied in a surface-mount package and is available on a reel, which is suitable for automated assembly processes.
- Operating Range: The potentiometer operates over a wide temperature range, making it reliable for use in varying environmental conditions.
Applications
The AD8402AR10-REEL is suitable for a multitude of applications including:
- Adjustable power supplies
- Programmable filters
- Calibration and control systems
- Audio applications for volume and tone control
- Automotive electronics for sensor calibration
- Industrial automation systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD8402AR10-REEL is no exception. This digital potentiometer adheres to stringent industry standards to ensure high performance and reliability. Customers can trust in the consistent delivery of precision and accuracy that is synonymous with Analog Devices' products.
With its robust design, precise control, and ease of integration, the AD8402AR10-REEL is an excellent choice for designers looking for a reliable digital potentiometer solution.