EN
  • EN
  • DE

AD8392AREZ-REEL7

Part No AD8392AREZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description ADSL Driver Quad 28-Pin TSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172195-AD8392AREZ-REEL7
Popularity Low
Supply and Demand Status Balance
Family Name AD8392
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8392AREZ-REEL7 CAD Model

Description

Product Overview

The AD8392AREZ-REEL7 is a high-performance, dual operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This operational amplifier is a part of Analog Devices' extensive product lineup, catering to a wide range of applications requiring precision and efficiency.

Key Features

  • High Output Current: Capable of delivering a high output current, the AD8392AREZ-REEL7 is well-suited for driving heavy loads with ease.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, making it versatile for various applications and ensuring compatibility with multiple system designs.
  • Low Distortion: With its low distortion characteristics, this operational amplifier is ideal for audio applications and other signal processing tasks where maintaining signal integrity is crucial.
  • High Slew Rate: The AD8392AREZ-REEL7 boasts a high slew rate, enabling it to handle rapid signal changes efficiently, which is essential for high-speed amplification requirements.
  • Thermal Shutdown: The built-in thermal shutdown feature provides protection against overheating, enhancing the reliability and lifespan of the device.
  • REEL7 Packaging: The product comes in a REEL7 packaging format, which is suitable for automated assembly processes, thereby reducing manufacturing time and costs.

Applications

The versatility of the AD8392AREZ-REEL7 makes it an excellent choice for a variety of applications, including:

  • Audio equipment
  • Active filters
  • Signal conditioning
  • Power amplifiers
  • Professional microphones
  • High-quality imaging systems

Product Specifications

Below are some of the key specifications of the AD8392AREZ-REEL7:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Operational Amplifiers - Op Amps
  • Mounting Style: SMD/SMT
  • Package / Case: SOIC-16
  • RoHS: Compliant

For designers and engineers looking for a reliable operational amplifier that provides high output current and low distortion, the AD8392AREZ-REEL7 from Analog Devices Inc. is a compelling choice. Its robust feature set ensures performance and reliability for a wide array of electronic applications.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2130 $64.9170
20+ $5.9182 $118.3640
31+ $5.7334 $177.7354
42+ $5.5486 $233.0412
54+ $5.3638 $289.6452
73+ $4.8094 $351.0862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,230 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess