EN
  • EN
  • DE

AD8361ARTZ-RL7

Part No AD8361ARTZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC PWR DETECTOR 2.5GHZ SOT23-6 / RF Detector 2500MHz 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 100MHz to 2.5GHz
RF Type Cellular, CDMA, W-CDMA
Input Range 0 to 700mV
Accuracy ±0.25dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 1.1mA
Case / Package SOT-23-6
Win Source Part Number 008446-AD8361ARTZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8361
Introduction Date June 22, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8361ARTZ-RL7 CAD Model

Description

Product Overview: AD8361ARTZ-RL7

The AD8361ARTZ-RL7 is a state-of-the-art TruPwr™ RMS RF Detector IC developed by Analog Devices Inc., a leading company in the field of high-performance analog technology. This advanced component is designed to accurately measure the power of RF signals over a wide range of frequencies and power levels. It is a versatile and reliable solution for various applications, including wireless infrastructure, RF instrumentation, and base station equipment.

Key Features

  • Frequency Range: The AD8361ARTZ-RL7 operates effectively across a broad frequency range from 2.5 GHz to 2.7 GHz, making it suitable for a variety of RF applications.
  • Dynamic Range: This device boasts a dynamic range of 50 dB, ensuring accurate power detection from low-level signals to high-power transmissions.
  • Temperature Stability: The IC maintains consistent performance over a temperature range of -40°C to +85°C, ensuring reliability in diverse operating environments.
  • Linear-in-dB Output: It provides a linear-in-dB output voltage that is directly proportional to the input signal's RMS value, simplifying system design and integration.
  • Supply Voltage: The device operates on a single 5 V supply, which is convenient for systems with standard power rails.
  • Package: Housed in a compact SOT-23 package, the AD8361ARTZ-RL7 is ideal for space-constrained applications.

Applications

The AD8361ARTZ-RL7 is highly suited for a range of applications that require precise RF power measurement. Its key applications include power amplifier linearization/control, transmitter power measurement, and antenna VSWR monitoring. Additionally, it is well-suited for use in logarithmic amplifiers, RSSI (Received Signal Strength Indication) circuitry in wireless receivers, and other RF power monitoring tasks that demand accuracy and reliability.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD8361ARTZ-RL7 is no exception. It is built to meet the stringent requirements of the electronics industry, ensuring long-term performance and consistency. With its robust design and proven technology, this product is an excellent choice for designers looking to integrate reliable power measurement into their systems.

You May Also Be Interested in

MACOM Technology Solutions
IC POWER DETECTOR 5-44 GHZ 16QFN
Lowest to $36.0464
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2548 $52.5096
5+ $21.5424 $107.7120
8+ $20.8692 $166.9536
10+ $20.1960 $201.9600
13+ $19.5228 $253.7964
18+ $17.5032 $315.0576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess