EN
  • EN
  • DE

AD8361ARTZ-REEL7

Part No AD8361ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description LF to 2.5 GHz TruPwr Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 39476-AD8361ARTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8361ARTZ-REEL7 CAD Model

Description

Product Overview: AD8361ARTZ-REEL7

The AD8361ARTZ-REEL7 is a state-of-the-art TruPwr™ RMS RF/IF detector manufactured by Analog Devices Inc. This high-performance component is designed for precision measurement of signal power in communication and radar systems, as well as various RF instrumentation and testing equipment. It is a versatile device that can handle a wide range of frequencies from 2.5 GHz down to low frequencies, making it a perfect fit for a diverse array of applications.

The AD8361ARTZ-REEL7 boasts a linear-in-dB response, with an exceptional temperature and supply stability. Its dynamic range of 50 dB allows for accurate detection of both small and large signal strengths without the need for manual range switching. This feature simplifies circuit design and enhances system performance by providing consistent and reliable readings.

One of the key advantages of this product is its ease of integration into various circuit designs. The device is offered in a compact SOT-23 package, which is highly beneficial for space-constrained applications. The AD8361ARTZ-REEL7 is also available in tape and reel form, making it suitable for automated assembly processes, thus reducing manufacturing time and costs.

The AD8361ARTZ-REEL7 operates over a wide temperature range, ensuring consistent performance even under varying environmental conditions. This makes it an ideal choice for applications that require robustness and reliability, such as wireless infrastructure, base stations, and point-to-point communication systems.

In summary, the AD8361ARTZ-REEL7 from Analog Devices Inc. is a high-quality RMS RF/IF detector that offers precision, versatility, and ease of use for engineers and designers working on advanced communication and radar systems. Its comprehensive features and compact packaging make it a valuable addition to any project requiring accurate power measurement.

Key Features:

  • TruPwr™ RMS RF/IF Detector
  • Wide frequency range: Low frequency to 2.5 GHz
  • Dynamic range: 50 dB
  • Linear-in-dB response
  • High temperature and supply stability
  • Compact SOT-23 package
  • Wide operating temperature range
  • Available in tape and reel packaging for automated assembly

You May Also Be Interested in

AMIS
Lowest to $39.1695
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Texas Instruments
Lowest to $1.4405
AVX Corp/Kyocera Corp
Lowest to $8.7607
Wurth Electronics Inc
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess