EN
  • EN
  • DE

AD8333ACPZ-REEL

Part No AD8333ACPZ-REEL
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description DC to 50 MHz, Dual I/Q Demodulator and Phase Shifter | RF DEMOD IC 0HZ-50MHZ 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Function Demodulator
LO Frequency 100kHz ~ 200MHz
RF Frequency 0Hz ~ 50MHz
P1dB 14.5dBm
Gain 4.7dB
Noise Figure 11dB
Supply Current 51mA
Supply Voltage (V) 4.5V ~ 6V
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number AD8333
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1138474-AD8333ACPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8333ACPZ-REEL CAD Model

Description

Product Overview: AD8333ACPZ-REEL from Analog Devices Inc.

The AD8333ACPZ-REEL is a high-performance, dual I/Q demodulator from Analog Devices Inc., designed to offer excellent dynamic range and accuracy in a compact package. This component is part of the REEL series, ensuring efficient inventory management and ease of use for large-scale production. It is particularly suitable for applications requiring precise phase and amplitude balance, such as medical imaging, wireless communications, and radar systems.

Key Features

  • Frequency Range: The AD8333ACPZ-REEL operates over a wide frequency range, making it versatile for various RF and IF applications.
  • Dual I/Q Demodulation: The device features two independent I/Q demodulators, allowing for simultaneous processing of two different signal paths or complex signal schemes.
  • High Linearity: With excellent linearity performance, the AD8333ACPZ-REEL ensures minimal distortion in the demodulation process, critical for high-fidelity applications.
  • Low Noise Figure: The low noise figure of the device contributes to a clean signal output, which is essential for sensitive signal processing tasks.
  • Power Efficiency: The AD8333ACPZ-REEL is designed for power-sensitive applications, offering low power consumption without sacrificing performance.
  • Compact LFCSP Package: The device comes in a 24-lead LFCSP (Lead Frame Chip Scale Package), which saves board space and is suitable for space-constrained designs.

Applications

  • Medical Imaging Systems
  • Wireless Communication Infrastructure
  • Quadrature Radio Systems
  • Radar and Navigation Systems
  • Industrial and Instrumentation Equipment

The AD8333ACPZ-REEL is engineered to deliver high accuracy and reliability, making it an ideal choice for designers who require a precise demodulation solution. Its robust design and ease of integration into various circuit architectures help streamline the development process, reducing time-to-market for end products.

With its combination of performance, efficiency, and compact form factor, the AD8333ACPZ-REEL from Analog Devices Inc. stands out as a superior choice for advanced signal processing applications.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Renesas Electronics America
DEMODULATION FOR SET-TOP BOX / RF Demodulator IC
Need more? Email Us
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Skyworks Solutions Inc.
IC DEMODULATORULATOR 68QFN / RF Demodulator IC
Lowest to $26.1134
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6257 $58.8771
8+ $16.1032 $128.8256
12+ $15.5999 $187.1988
16+ $15.0967 $241.5472
20+ $14.5936 $291.8720
27+ $13.0838 $353.2626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,191 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess