EN
  • EN
  • DE

AD8321XR2

Part No AD8321XR2
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011940-AD8321XR2
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8321XR2 CAD Model

Description

Analog Devices Inc. AD8321XR2: High-Performance CATV Line Driver

The AD8321XR2 from Analog Devices Inc. is a state-of-the-art Cable Television (CATV) line driver specifically designed to meet the rigorous demands of modern communication systems. This precision-engineered component is an integral part of CATV headend systems and is known for its exceptional performance in driving coaxial cables.

At the heart of the AD8321XR2 is its ability to provide a high output current, necessary for overcoming the losses in long cable runs, and maintaining signal integrity across the entire frequency spectrum of interest. This is particularly important in applications where maintaining a high-quality signal is paramount, such as in digital cable transmission and broadband data services.

The device is characterized by its impressive linear gain, which can be digitally controlled over a range of 53.5 dB in 0.5 dB steps. This level of control ensures that the AD8321XR2 can be finely tuned to deliver the optimal signal strength required by the application, without distortion or loss of quality. Moreover, the device's low distortion performance makes it an excellent choice for systems that require high fidelity and minimal signal degradation.

Designed with integration in mind, the AD8321XR2 incorporates an on-chip SPI port which allows for easy interfacing with microcontrollers or digital signal processors. This digital interface simplifies the design and reduces the need for additional components, leading to a more compact and cost-effective system design.

Robustness is another key feature of the AD8321XR2. The device is engineered to operate over a wide temperature range, ensuring reliable performance even in harsh environmental conditions. This makes it well-suited for outdoor equipment or installations where temperature fluctuations are common.

In summary, the AD8321XR2 from Analog Devices Inc. is a high-performance CATV line driver that offers precise gain control, low distortion, high output current, and robust operation. It is an ideal choice for system designers seeking to enhance the performance and reliability of their CATV infrastructure.

For more detailed specifications and application notes, system designers and engineers are encouraged to consult the datasheet and technical resources available on the Analog Devices Inc. website.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Toko America Inc.
Need more? Email Us
Kemet
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Intel
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess