EN
  • EN
  • DE

AD8321AR-REEL

Part No AD8321AR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description Gain Programmable CATV Line Driver / SP Amp Line Driver Amp Single 20-Pin SOIC W T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Analog Devices Inc.
Win Source Part Number 172159-AD8321AR-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD8321
Introduction Date April 26, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8321AR-REEL CAD Model

Description

The AD8321AR-REEL is a precision cable line driver designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is tailored for use in cable modems, set-top boxes, and other communication devices that require high-speed data transmission over coaxial cable networks.

Key Features:

  • Adjustable Gain: The AD8321AR-REEL provides a programmable gain range, which allows for precise signal level control to optimize performance across various cable lengths and conditions.
  • High Output Power: Capable of delivering high output levels, the device ensures reliable signal transmission even in environments with high attenuation, making it ideal for long-distance applications.
  • Low Distortion: With its low distortion characteristics, the AD8321AR-REEL maintains signal integrity, thereby ensuring high-quality data transmission that is critical for multimedia and broadband applications.
  • Power Efficiency: The device is designed for power-sensitive applications, with features that reduce power consumption without compromising performance.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliable performance in diverse operating conditions.
  • Surface-Mount Packaging: The AD8321AR-REEL comes in a compact, surface-mount package that is suited for space-constrained applications and allows for efficient manufacturing processes.

Applications:

The versatility of the AD8321AR-REEL makes it an excellent choice for various applications within the communication industry. It is particularly well-suited for:

  • Cable Modems
  • Set-Top Boxes
  • Interactive Set-Tops
  • Home Networking
  • Digital Cable Ready TVs

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD8321AR-REEL is produced with the highest standards, ensuring that each device meets Analog Devices' rigorous specifications. Customers can rely on this product to provide consistent performance and longevity in their applications.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4130 $58.8910
17+ $6.9034 $117.3578
26+ $6.6875 $173.8750
36+ $6.4715 $232.9740
47+ $6.2566 $294.0602
62+ $5.6087 $347.7394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess