EN
  • EN
  • DE

AD8314ARMZ-REEL7

Part No AD8314ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECTOR/CTRLR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 100MHz to 2.7GHz
RF Type Cellular, GSM, TDMA, CDMA
Input Range -45dBm to 0dBm
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.7mA
Case / Package 8-MSOP
Win Source Part Number 008423-AD8314ARMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8314ARMZ-REEL7 CAD Model

Description

AD8314ARMZ-REEL7 by Analog Devices Inc.

The AD8314ARMZ-REEL7 is a high-performance, RF logarithmic detector from the esteemed manufacturer Analog Devices Inc. Designed for precision signal measurement and control applications, this integrated circuit is tailored to provide a versatile solution for a wide range of RF systems. It is particularly well-suited for cellular base stations, wireless infrastructure, and other communication platforms that require accurate RF power detection.

At the heart of the AD8314ARMZ-REEL7 is a logarithmic amplifier capable of responding to RF signals over a wide frequency range from 100 MHz to 2.7 GHz, which covers most of the commercial wireless bands. This makes it an ideal choice for multi-band devices and complex radio systems. The device offers a dynamic range of 45 dB, ensuring reliable performance across various signal strengths.

The logarithmic response of the AD8314ARMZ-REEL7 provides a linear-in-dB output voltage that is directly proportional to the logarithm of the input signal amplitude. This feature simplifies the measurement of RF signal power and improves accuracy by compensating for variations in signal strength. The device's fast response time of 15 ns makes it suitable for high-speed signal monitoring and agile frequency-hopping applications.

Encased in a compact, 8-lead MSOP (Mini Small Outline Package), the AD8314ARMZ-REEL7 is designed for space-constrained applications. The MSOP package allows for efficient use of PCB (Printed Circuit Board) real estate without compromising on performance. Additionally, the "REEL7" designation indicates that this product is supplied in a tape and reel packaging format, which is optimized for automated pick-and-place manufacturing processes, thus facilitating mass production and reducing assembly costs.

With its low power consumption and single supply operation ranging from 2.7 V to 5.5 V, the AD8314ARMZ-REEL7 is not only powerful but also energy-efficient. This makes it an excellent choice for portable and battery-powered devices where power management is critical.

To sum up, the AD8314ARMZ-REEL7 from Analog Devices Inc. is a versatile and reliable RF logarithmic detector that offers high performance in a small package, making it a top choice for engineers and designers in the wireless communication industry.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1276 $51.0624
58+ $1.7457 $101.2506
89+ $1.6912 $150.5168
123+ $1.6366 $201.3018
159+ $1.5821 $251.5539
212+ $1.4184 $300.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,060 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess