EN
  • EN
  • DE

AD8314ACPZ-RL7

Part No AD8314ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECTOR/CTRLR 8-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 100MHz to 2.7GHz
RF Type Cellular, GSM, TDMA, CDMA
Input Range -45dBm to 0dBm
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.7mA
Case / Package 8-LFCSP-VD (3x2)
Win Source Part Number 008422-AD8314ACPZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8314
Introduction Date November 05, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8314ACPZ-RL7 CAD Model

Description

Product Overview: AD8314ACPZ-RL7 by Analog Devices Inc.

The AD8314ACPZ-RL7 is a highly integrated RF power detector from Analog Devices Inc., designed for use in various applications such as wireless infrastructure, power amplifier linearization, and transmitter antenna power controls. This precision device operates over a broad frequency range from 100 MHz to 2.5 GHz, making it suitable for a wide array of RF and IF applications.

Key Features

  • Frequency Range: The AD8314ACPZ-RL7 is capable of operating over a frequency range from 100 MHz to 2.5 GHz, allowing it to be used in a multitude of RF systems such as GSM, CDMA, WCDMA, and LTE networks.
  • Measurement Range: It offers a dynamic range of 45 dB, providing accurate power measurement over a wide range of input signal levels.
  • Response Time: The device features a fast response time, which is critical for real-time monitoring and control of signal power in rapidly changing RF environments.
  • Linear-in-dB Output: The output of the AD8314ACPZ-RL7 is linear-in-dB, which simplifies the interface with analog-to-digital converters (ADCs) and reduces the need for complex signal processing.
  • Single Supply Operation: It operates from a single supply voltage of 2.7 V to 5.5 V, making it compatible with a variety of power sources and system designs.
  • Low Power Consumption: Designed for power-sensitive applications, the device consumes minimal power, which is essential for battery-operated and portable systems.
  • Package: The AD8314ACPZ-RL7 is offered in a compact LFCSP (lead-frame chip-scale package) that is suitable for space-constrained applications.

Applications

Thanks to its versatile features, the AD8314ACPZ-RL7 is ideal for a variety of applications, including:

  • RF/IF power detection in wireless base stations
  • Transmitter power control and antenna VSWR (Voltage Standing Wave Ratio) protection
  • Power amplifier linearization through predistortion or feed-forward control
  • Portable and battery-powered wireless systems
  • Logarithmic amplifiers and RSSI (Received Signal Strength Indication) for signal processing

With its advanced design and robust feature set, the AD8314ACPZ-RL7 from Analog Devices Inc. is a versatile and reliable choice for designers looking to enhance the performance and efficiency of their RF systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9555 $54.5105
25+ $4.0660 $101.6500
39+ $3.9390 $153.6210
53+ $3.8119 $202.0307
68+ $3.6848 $250.5664
91+ $3.3037 $300.6367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess